EN
  • EN
  • DE

1-2058299-3

Part No 1-2058299-3
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description CONN HSNG RCPT&BLADE 6POS BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Blade and Receptacle Housing
Number of Positions 6
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.157" (4.00mm)
Fastening Type Latch Lock
Housing Color Black
Housing Material Polybutylene Terephthalate (PBT)
Temperature Range - Operating -40°C ~ 105°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569886-1-2058299-3
Ultra Librarian 3D Model Ultra Librarian 1-2058299-3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
Molex, LLC
CONN SSL RECEPTACLE 1POS SOLDER
Lowest to $0.3959
TE Connectivity
CONN SSL RCPT & BLADE 6POS 4MM
Need more? Email Us
TE Connectivity
HERM BLADE & REC,6 POS,LATCH,SEL
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 6POS 4MM
Need more? Email Us
TE Connectivity
CONN SSL PLUG 2POS 3.7MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 3POS 3.5MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL RCPT 2POS 4MM SOLDER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess