EN
  • EN
  • DE

1-338171-2

Part No 1-338171-2
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB PLUG 37POS R/A SOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Status Active
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Through Hole, Right Angle
Flange Feature Housing/Shell (4-40)
Termination Solder
Features Board Lock, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Temperature Range - Operating -55°C to 105°C
Voltage Rating 125V
Current Rating 6A
Color Black
Housing Material Polyester, Glass Filled
Backset Spacing 0.406" (10.30mm)
Win Source Part Number 1001433-1-338171-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1-338171-2 CAD Model

Description

The TE Connectivity AMP Connectors 1001433-1-338171-2 is a medium-popularity electronic component.

  • Type: D-sub connector
  • Positions: 37
  • Color: Black
  • Features: Board lock, grounding indents
  • Pins: Male
  • Contact Type: Signal
  • Termination: Solder
  • Applications: Computer peripherals, telecommunications equipment, and industrial automation systems

You May Also Be Interested in

Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D PLUG 9POS R/A SLDR
Lowest to $8.4049
Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us
Hirose Electric Co Ltd
CONN D-SUB PLUG 9POS R/A SOLDER
Need more? Email Us
ITT Cannon, LLC
DBMM-25P-L ITT Cannon D-Sub Standard Connectors D*M High reliable D-Sub Connectors datasheet, inventory, & pricing.
Need more? Email Us
Conec
D-Sub Connector RoHS
Lowest to $29.2209
Multicomp
Conn D-Subminiature PIN 50 POS 2.77mm Crimp ST Panel Mount 50 Terminal 1 Port
Need more? Email Us
TE Connectivity
CONN D-SUB HD RCPT 62P VERT SLDR
Lowest to $51.4391
ITT Cannon, LLC
CONN D-SUB PLUG 3P PNL MNT SLDR / 3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0446 $63.4014
20+ $5.7802 $115.6040
31+ $5.5996 $173.5876
43+ $5.4190 $233.0170
56+ $5.2384 $293.3504
74+ $4.6965 $347.5410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess