EN
  • EN
  • DE

7-1452659-1

Part No 7-1452659-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 16-18AWG CRIMP TIN / Socket Contact Tin 16-18 AWG Crimp Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series MCON
Package Tape & Reel (TR)
Product Status Active
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 16-18 AWG
Contact Finish Tin
Contact Finish Thickness 39.4µin (1.00µm)
Base Product Number 1452659
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1362836-7-1452659-1
Ultra Librarian 3D Model Ultra Librarian 7-1452659-1 CAD Model

Description

The 1362836-7-1452659-1 is a rectangular connector contact from TE Connectivity AMP Connectors.

  • Series: MCON
  • Contact Type: Socket
  • Termination: Crimp
  • Wire Gauge: 16 ~ 18 AWG
  • Contact Finish: Tin
  • Contact Finish Thickness: 39.4µin (1.00µm)
  • Status: Active

You May Also Be Interested in

Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0712 $50.1960
1,715+ $0.0584 $100.1560
2,655+ $0.0566 $150.2730
3,650+ $0.0548 $200.0200
4,730+ $0.0529 $250.2170
6,320+ $0.0475 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,399 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess