EN
  • EN
  • DE
  • IT

1-66099-5

Part No 1-66099-5
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 16-18AWG TIN CRIMP / Pin Contact Tin Crimp 16-18 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Multimate III+
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 16-18 AWG
Contact Material Brass
Contact Finish Tin
Contact Finish Thickness 50.0µin (1.27µm)
Base Product Number 66099
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1363445-1-66099-5
Ultra Librarian 3D Model Ultra Librarian 1-66099-5 CAD Model

Description

The 1363445-1-66099-5 is a multi-purpose contact manufactured by TE Connectivity AMP Connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Number: 1363445-1-66099-5
  • Series: Multimate III+
  • Wire Gauge (AWG): 16-18
  • Contact Type: Stamped
  • Contact Finish: Tin
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Packaging: Bulk
  • Product Status: Active
  • REACH Status: Compliant
  • ECCN: EAR99

You May Also Be Interested in

Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0979
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.1370
Molex, LLC
Connector Terminal Tin 22~30 AWG Crimp
Lowest to $0.0124
TE Connectivity
CONN PIN NICKEL SOLDER / Pin Contact Nickel Solder Power, Machined
Lowest to $2.5338
CJT Connectors
Connector Terminal Tin 22~30 AWG Crimp
Lowest to $0.0184
TE Connectivity
CONN PIN 22-26AWG GOLD CRIMP / Pin Contact Gold Crimp 22-26 AWG Stamped
Lowest to $0.6467
TE Connectivity
CONN PIN 16-18AWG TIN-LEAD CRIMP / Pin Contact Tin-Lead Crimp 16-18 AWG Stamped
Lowest to $2.6078
TE Connectivity
CONN PIN 14-18AWG GOLD CRIMP / Pin Contact Gold Crimp 14-18 AWG Stamped
Need more? Email Us
TE Connectivity
CONN SOCKET 16-18AWG TIN CRIMP / Socket Contact Tin Crimp 16-18 AWG Stamped
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess