EN
  • EN
  • DE

10184000-01

Part No 10184000-01
Manufacturer TE Connectivity
Catalog Motion Sensors - Vibration
Description SLEEP MONITOR STRIP PIEZO FILM / Vibration Sensor User Defined
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Vibration Sensors
Mfr TE Connectivity Measurement Specialties
Package Bulk
Sensor Type Vibration
Package / Case Piezo Film, Cantilever (Wafer)
Mounting Type User Defined
Base Product Number 1018
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1340294-10184000-01
Ultra Librarian 3D Model Ultra Librarian 10184000-01 CAD Model

Description

The TE Connectivity Measurement Specialties 1340294-10184000-01 is a piezo film cantilever vibration sensor used in motion sensors.

  • Application: Motion Sensors
  • Mounting: User-Defined
  • Packaging: Bulk
  • Output Type: None Specified
  • Sensitivity: None Specified
  • Sensing Range: Not Specified
  • Sensor Type: Vibration
  • Rated Power: None Specified
  • Operating Temperature: Not Specified
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8543.70.9860
  • Supplier: TE Connectivity Measurement Specialties

You May Also Be Interested in

Analog Devices Inc.
HIGH FREQ DIGITAL MEMS 3 AXIS AC / Accelerometer, 3 Axis Sensor Digital Chassis Mount Connector
Lowest to $561.1333
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SLEEP MONITOR STRIP PIEZO FILM / Vibration Sensor User Defined
Need more? Email Us
Knowles
MIC ACCELEROMETER VIBRATE SENSE
Need more? Email Us
Omron
SENSOR VIBRATION SPDT 10A OPEN
Need more? Email Us
Omron
Specifications of Vibration Detection Switch
Lowest to $5.6445
TE Connectivity
SENSOR VIBRATION
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess