EN
  • EN
  • DE

D7H-B1

Part No D7H-B1
Manufacturer Omron
Catalog Motion Sensors - Vibration
Description SENSOR VIBRATION SPDT 10A OPEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Last Time Buy
Sensor Type Displacement
Sensing Range 100 ~ 170 gal
Output Type SPDT
Power - Rated 125V, 10A ~ 250V, 10A
Temperature Range - Operating -10°C ~ 70°C
Case / Package Module
Mounting Type Chassis Mount
Termination Quick Connect
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1599610-D7H-B1
Ultra Librarian 3D Model Ultra Librarian D7H-B1 CAD Model

Description

N

You May Also Be Interested in

Analog Devices Inc.
HIGH FREQ DIGITAL MEMS 1 AXIS (Z / Acceleration Sensor Digital Chassis Mount Connector
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR PIEZO FILM VIBRA MASS
Need more? Email Us
Omron
SENSOR VIBRATION SPDT 10A OPEN
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Omron
Specifications of Vibration Detection Switch
Lowest to $5.6445
TE Connectivity
SENSOR PIEZO FILM VIBRA TABS
Need more? Email Us
Adafruit Industries LLC
FLAT VIBRATION SWITCH - BREADBOA
Lowest to $3.4604

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess