EN
  • EN
  • DE

1002794

Part No 1002794
Manufacturer TE Connectivity
Catalog Motion Sensors - Vibration
Description SENSOR PIEZO FILM VIBRA TABS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204563-1002794
Manufacturer TE Connectivity Measurement Specialties
Category Sensors, Transducers- Motion Sensors -Vibration Sensors
Series LDT
Package Bulk
Product Status Active
Sensor Type Vibration
Sensing Range 0Hz ~ 180Hz
Sensitivity 50mV/g
Output Type Voltage
Operating Temperature 0°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 1002794 CAD Model

Description

The LDT0-028K is a flexible component comprising a 28 µm thick piezoelectric PVDF polymer film with screen-printed Ag-ink electrodes, laminated to a 0.125 mm polyester substrate, and fitted with two crimped contacts. As the piezo film is displaced from the mechanical neutral axis, bending creates very high strain within the piezopolymer and therefore high voltages are generated. When the assembly is deflected by direct contact, the device acts as a flexible "switch", and the generated output is sufficient to trigger MOSFET or CMOS stages directly. If the assembly is supported by its contacts and left to vibrate "in free space" (with the inertia of the clamped/free beam creating bending stress), the device will behave as an accelerometer or vibration sensor. Adding mass, or altering the free length of the element by clamping, can change the resonant frequency and sensitivity of the sensor to suit specific applications. Multi-axis response can be achieved by positioning the mass off center. The LDTM-028K is a vibration sensor where the sensing element comprises a cantilever beam loaded by an additional mass to offer high sensitivity at low frequencies.

You May Also Be Interested in

TE Connectivity
PIEZO SENSOR SHIELDED W/LEADS
Need more? Email Us
Knowles
MIC ACCELEROMETER VIBRATE SENSE
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us
Analog Devices Inc.
HIGH FREQ DIGITAL MEMS 1 AXIS (Z / Acceleration Sensor Digital Chassis Mount Connector
Need more? Email Us
TE Connectivity
MINI SENSE HORIZ MNT VIBRATION / Vibration, Acceleration Sensor Voltage Through Hole PC Pins
Lowest to $8.1791
TE Connectivity
SLEEP MONITOR STRIP PIEZO FILM / Vibration Sensor User Defined
Need more? Email Us
TE Connectivity
SENSOR VIBRATION
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess