EN
  • EN
  • DE

1241152-4

Part No 1241152-4
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description CONN RCPT 4POS 0.1 GOLD SMD  /  4 Position Receptacle, Bottom or Top Entry Connector 0.100" (2.54mm) Surface Mount Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr TE Connectivity AMP Connectors
Series AMPMODU HV-100
Package Tape & Reel
Connector Type Receptacle, Bottom or Top Entry
Contact Type Female Socket
Style Board to Board
Number of Positions 4
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 1
Mounting SMD (SMT)
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 31.5µin (0.80µm)
Insulation Color Black
Insulation Height 0.244" (6.20mm)
Contact Finish - Post Tin
Features Pick and Place
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Copper Alloy
Contact Finish Thickness - Post 100.0µin (2.54µm)
Base Product Number 1241152
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names A121787DKR,1241152-4-ND,A121787TR,A121787-ND,A121787CT,-1241152-4-SI,A121787,-1241152-4-LSI
Standard Package 700
Win Source Part Number 997117-1241152-4
Ultra Librarian 3D Model Ultra Librarian 1241152-4 CAD Model

Description

The AMPMODU HV-100 series is a range of connectors designed for use in applications that require high voltage connections.

  • Connector Type: Receptacle
  • Entry: Bottom or Top
  • Fastening Type: Push-Pull
  • Contact Type: Female Socket
  • Termination: Solder
  • Pitch: 0.100" (2.54mm)
  • Packaging: Tape & Reel
  • Contact Finish: Gold
  • Contact Finish Thickness (Mating): 31.5µin (0.80µm)
  • Post Contact Finish: Tin
  • Post Contact Finish Thickness: 100.0µin (2.54µm)
  • Contact Material: Copper Alloy
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • Insulation Height: 0.244" (6.20mm)
  • Standard Package: 700
  • Applications: Board to Board

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD
Lowest to $244.2215
Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866
Hirose Electric Co Ltd
CONN RCPT 50POS SMD GOLD
Need more? Email Us
TE Connectivity
CONN HEADER R/A 18POS 2MM / Connector Header Through Hole, Right Angle 18 position 0.079" (2.00mm)
Lowest to $0.3754
TE Connectivity
Connector Accessories Shield Finger Copper Alloy Gold Over Nickel Tape and Reel
Lowest to $0.2402
Hirose Electric Co Ltd
CONN ADAPT PLUG/PLUG 6POS 2MM / 6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079" (2.00mm)
Need more? Email Us
TE Connectivity
CONN PLUG 120POS SMD GOLD / 120 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $2.7858
TE Connectivity
CONN RCPT 40POS SMD GOLD
Lowest to $1.4108
Hirose Electric Co Ltd
CONN 14POS SMD GOLD
Lowest to $23.6426

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess