EN
  • EN
  • DE
  • IT

1241396-1

Part No 1241396-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 13.5-17AWG TIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series MCP
Packaging Reel package
Type Stamped
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 13-17 AWG
Contact Finish Tin
Win Source Part Number 760329-1241396-1
Popularity Medium
Supply and Demand Status Limited
Family Name 1241396
Introduction Date September 03, 2005
ECCN EAR99
Country of Origin Switzerland, United States of America
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1241396-1 CAD Model

Description

The TE Connectivity AMP Connectors 760329-1241396-1 is a medium-popularity electronic component with limited supply and demand status. This product is part of the MCP series and comes in reel packaging.

  • Series: MCP
  • Packaging: Reel
  • Type: Stamped
  • Contact Finish: Tin
  • Wire Gauge: 13-17 AWG
  • Contact Termination: Crimp
  • Pin or Socket: Socket
  • Family Name: 1241396
  • Category: Connectors, Interconnects
  • Introduction Date: September 03, 2005
  • Estimated EOL Date: 2026
  • Halogen Free: Yes
  • Country of Origin: Switzerland, United States of America

You May Also Be Interested in

Wurth Electronics Inc
CONN HEADER SMD 14POS 2.54MM
Lowest to $2.1381
JAE Electronics
Interconnect Rectangular
Lowest to $2.4642
Wurth Electronics Inc
CONN RCPT 26POS IDC 28AWG GOLD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER VERT 13POS 2.54MM
Need more? Email Us
Amphenol FCI
CONN RCPT 4POS 0.079 GOLD SMD
Lowest to $1.0954
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Need more? Email Us
TE Connectivity
Board to Board & Mezzanine Connectors ON TAPING (EMBOSS) 0.5MM FS CONN. REC. A
Need more? Email Us
TE Connectivity
CONN PLUG HSG 24POS 2.20MM
Lowest to $1.9221
Wurth Electronics Inc
CONN HEADER SMD 14POS 2.54MM
Lowest to $2.8385

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess