Products specifications

Body Material Copper
Body Plating Tin
Color Red
Contact Material Copper
Contact Plating Tin
Depth 5.5 mm
ELV Compliant
Gender Female
Government Qualified No
Heavy Duty No
Inside Diameter 3.25 mm
Insulated Wire Support Yes
Insulation Insulated
Insulation Diameter 3.2 mm
Insulation Material Nylon
Lead Free Lead Free
Length 20.5 mm
Material Copper
Material Thickness 787.4 µm
Mount Stud
Number of Holes 1
Plating Tin
Plating Thickness 2.54 µm
RoHS Compliant
Sealable No
Stud Diameter 3.0226 mm
Stud Size M2.5
Termination Crimp
Thickness 787.4 µm
Tongue Thickness 800 µm
Wire Gauge (Max) 22 AWG
Wire Gauge (Min) 16 AWG
Win Source Part Number 1131576-130451
Categories Terminals
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 130451 CAD Model

Description

The TE Connectivity 1131576-130451 is a red insulated female terminal with a crimp termination from TE Connectivity.

  • Type: Insulated Female Terminal
  • Insulation: Yes, Red Nylon
  • Termination: Crimp
  • Contact Material: Copper
  • Contact Plating: Tin
  • Body Material: Copper
  • Body Plating: Tin
  • Thickness: 787.4 µm
  • Insulation Diameter: 3.2 mm
  • Wire Gauge: 16-22 AWG
  • Depth: 5.5 mm
  • Stud Size: M2.5
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • ELV Compliant: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 4AWG #1/2 CRIMP
Need more? Email Us
ECAD model for 53951-1
Molex, LLC
Star Ring Tongue Terminal 10-12AWG 22.6mm 10.41mm Tin Bag
Need more? Email Us
ECAD model for 19079-0011
TE Connectivity
CONN QC TAB 17-28AWG 0.250 CRIMP / 0.250" (6.35mm) Quick Connect Male 17-28 AWG Crimp Connector Non-Insulated
Lowest to $0.0658
ECAD model for 293041-1
TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated
Lowest to $0.2380
ECAD model for 62011-1
TE Connectivity
CONN RING CIRC 22-26AWG #10
Need more? Email Us
ECAD model for 2-324075-1
TE Connectivity
H3930ET/R4000
Need more? Email Us
ECAD model for 1-1627169-2
TE Connectivity
CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for 9-520183-2
3M
CONN RING CIR 14-16AWG #10 1=1PC
Need more? Email Us
ECAD model for 94851
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #3/8
Need more? Email Us
ECAD model for LCA2/0-38F-X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention