Products specifications

Manufacturer NEC
Win Source Part Number 389104-UPA1700G-E2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA1700G-E2 CAD Model

Description

The UPA1700G-E2 is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics). It is designed for high-speed switching and load switch applications.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management Circuits
  • Portable Equipment
  • Battery Powered Devices

Features

  • Low on-state resistance: Minimizes power loss and improves efficiency.
  • High-speed switching: Facilitates efficient operation in high-frequency circuits.
  • Surface mount package: Enables automated assembly and compact designs.
  • 2.5V drive
  • Pb-free plating

Benefits

  • Improved energy efficiency: Lower on-resistance leads to reduced power dissipation and higher efficiency.
  • Reduced heat generation: Minimizing power loss reduces heat generation, simplifying thermal management.
  • Compact design: The small surface-mount package allows for high-density circuit designs.
  • Increased system reliability: Stable performance enhances overall system reliability.
  • Simplified assembly: Surface mount package enables automated assembly lines reducing manufacturing costs.

Additional Details

The UPA1700G-E2 boasts low gate charge, contributing to its fast switching speeds. Commonly found in a small surface-mount package (SOT-23 or similar), it's well-suited for compact electronic devices. The precise on-resistance (Rds(on)) and gate charge (Qg) figures can fluctuate slightly based on production variations; consult the official Renesas datasheet for the most accurate specifications applicable to your project. Always rely on the official datasheet for the most up-to-date information.

You May Also Be Interested in

Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ECAD model for U05NH44
Atmel
Need more? Email Us
ECAD model for U893BSE-AFPG3
ELAN Microelectronics
Need more? Email Us
ECAD model for U8911-KZ002HXJ
ON Semiconductor
Lowest to $3.7657
ECAD model for U1620G
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.9020
ECAD model for U2GWJ44
Via
Need more? Email Us
ECAD model for U2250
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ECAD model for U5199NL
STMicroelectronics
Lowest to $21.8373
ECAD model for U705
Toshiba Semiconductor and Storage
Lowest to $0.3661
ECAD model for U05J4B48

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention