Products specifications

Win Source Part Number 1011181-AM29F002B-55EC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29F002B-55EC CAD Model

Description

The AM29F002B-55EC is a 2 Mbit (256 K x 8-Bit) CMOS 5.0 Volt-only Flash memory device manufactured by AMD. It's designed for high-performance, low-power applications requiring non-volatile storage. The device offers fast read access times and supports sector protection features.

Applications

  • Embedded Systems: Firmware and code storage in microcontrollers and embedded processors.
  • Industrial Control: Program and data storage for industrial automation equipment.
  • Networking Devices: Storage of configuration settings and boot code in routers and switches.
  • Consumer Electronics: Firmware storage in set-top boxes, gaming consoles, and other consumer devices.
  • Medical Devices: Storage of calibration data and software in medical instruments.

Features

  • 2 Mbit (256 K x 8-Bit) Organization: Provides sufficient storage capacity for small to medium-sized applications.
  • 5.0 Volt-Only Operation: Simplifies power supply design and reduces system cost.
  • High Performance: Fast access times enable quick code execution and data retrieval.
  • Sector Protection: Prevents accidental or unauthorized modification of critical code or data.
  • Top or Bottom Boot Block: Offers flexibility in system design for boot code placement.
  • CMOS Technology: Ensures low power consumption and high reliability.

Benefits

  • Fast Execution: High-speed read access enables quick boot-up and code execution, improving system responsiveness.
  • Data Protection: Sector protection prevents accidental or malicious corruption of critical data.
  • Simplified Design: 5.0 Volt-only operation simplifies power supply requirements and reduces component count.
  • High Reliability: CMOS technology ensures stable and reliable operation over a wide range of temperatures and voltages.
  • Flexibility: Top or Bottom Boot Block configuration provides flexibility in system architecture.

Additional Details

The AM29F002B-55EC features a typical access time of 55 ns. It supports standard JEDEC commands for read, program, and erase operations. The device is available in various package options, including PLCC (Plastic Leaded Chip Carrier) and TSOP (Thin Small Outline Package), to accommodate different board layouts and space constraints. It’s designed for reliable operation in a wide range of temperatures and is often used in applications requiring long-term data retention. The uniform sector architecture allows for easy management of memory blocks. This flash memory is suitable for applications where quick read access and data protection are important requirements.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 200mW, 2%, Small Signal Zener Diode
Lowest to $0.0423
ECAD model for BZT52B6V8S RR
NXP / Nexperia
Need more? Email Us
ECAD model for BZD27C223W22V
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 27 V 300 mW ±7.04% Surface Mount SOT-23-3
Lowest to $0.0743
ECAD model for BZX84C27Q-7-F
Taiwan Semiconductor
SOT-23, 300mW, 5%, Small Signal Zener Diode
Need more? Email Us
ECAD model for BZX84C4V3 RF
NXP / Nexperia
Need more? Email Us
ECAD model for BY3591500S
AVX Corp/Kyocera Corp
CAP 68MF -20% +80% 5.5V SMD / 68 mF (EDLC) Supercapacitor 5.5 V BZ05, 3 Lead 125mOhm 1000 Hrs @ 70°C
Need more? Email Us
ECAD model for BZ055A683ZSB
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001
NXP / Nexperia
Diode BY229/200/BY229F/200 PHILIPS Ampere=7 TO220
Need more? Email Us
ECAD model for BY229F-200
Taiwan Semiconductor
Sub SMA, 1000mW, 6%, Zener Diode
Lowest to $0.0918
ECAD model for BZD27C20P RU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention