EN
  • EN
  • DE
  • IT

1393364-1

Part No 1393364-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 22AWG CRIMP GOLD / Socket Contact Gold 22 AWG Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Mfr TE Connectivity AMP Connectors
Series -
Package Bulk
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 22 AWG
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 1393364
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1365090-1393364-1
Ultra Librarian 3D Model Ultra Librarian 1393364-1 CAD Model

Description

The 1393364-1 is a rectangular connector manufactured by TE Connectivity. Rectangular connectors are a versatile type of electrical connector commonly used for creating connections between printed circuit boards (PCBs), wire-to-board connections, and cable-to-cable connections. TE Connectivity is a global leader in connectivity and sensor solutions, known for producing high-quality and reliable connectors.

Applications:

  • Industrial automation equipment
  • Telecommunications infrastructure
  • Data center equipment
  • Medical devices
  • Aerospace and defense systems
  • Automotive electronics

Features:

  • Durable construction for reliable performance in demanding environments.
  • Multiple contact positions for high-density signal and power connections.
  • Polarization features to prevent mis-mating.
  • Various mounting options (e.g., board mount, cable mount) to suit different application requirements.
  • Options for different contact plating materials (e.g., gold, tin) to optimize performance and cost.

Benefits:

  • Provides reliable and secure electrical connections.
  • Enables high-density packaging of electronic components.
  • Simplifies assembly and maintenance with easy-to-use mating and unmating mechanisms.
  • Offers design flexibility with a wide range of configurations and options.
  • Ensures long-term performance with durable materials and construction.

Additional Details:

Due to the nature of rectangular connectors, specific details such as the number of contacts, pin layout, housing material, and voltage/current ratings can vary widely. To determine the exact specifications for the 1393364-1, consulting the official TE Connectivity datasheet is essential. This datasheet will provide critical information such as mating force, unmating force, contact resistance, insulation resistance, flammability rating, and environmental compliance (e.g., RoHS). The connector may be part of a specific connector series (e.g., AMPMODU, MTA, etc.), which will further define its characteristics and intended applications. The datasheet will also specify the appropriate mating connector and tooling required for proper assembly.

Rectangular connectors are crucial components in a wide variety of electronic systems, providing a robust and reliable means of connecting different parts of a circuit. TE Connectivity's reputation for quality and innovation makes the 1393364-1 a suitable choice for demanding applications.

You May Also Be Interested in

TE Connectivity
SOCKET HOUSING, 2 POSITION, MQ
Lowest to $0.1994
Wurth Electronics Inc
WR-PHD PIN HEADER 1.27 MM SMT
Lowest to $2.3459
TE Connectivity
CONN PLUG HSG 24POS 2.20MM
Lowest to $1.9221
Wurth Electronics Inc
WR-PHD 1.27 MM DUAL SOCKET HEADE
Lowest to $1.3477
Wurth Electronics Inc
2.54MM_SOCKET HEADER_SMT_STRAIGH
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 14POS 2.54MM
Lowest to $1.9090
Wurth Electronics Inc
CONN HEADER VERT 13POS 2.54MM
Need more? Email Us
Amphenol FCI
CONN RCPT 6POS 0.079 GOLD SMD
Lowest to $0.8781
TE Connectivity
Board to Board & Mezzanine Connectors ON TAPING (EMBOSS) 0.5MM FS CONN. REC. A
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7082 $53.1150
175+ $0.5811 $101.6925
270+ $0.5629 $151.9830
370+ $0.5448 $201.5760
475+ $0.5266 $250.1350
640+ $0.4722 $302.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess