EN
  • EN
  • DE

1532206-1

Part No 1532206-1
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN MICRO-D RCPT 37POS SLDR CUP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 20 Weeks
Features 37 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series Military, MIL-DTL-83513, MICRODOT (MCKS)
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 1532206
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number M83513/02-FN-MIL, 094-6626-000, 094-6626-000-MIL, 1532206-1-MIL, M83513/02-FN, MCKS-N1-B-37SS, 2266-1532206-1, 094-6626-000-ND
Quantity per package 96
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905370-1532206-1
Ultra Librarian 3D Model Ultra Librarian 1532206-1 CAD Model

Description

The 1532206-1 is a D-SUB connector manufactured by TE Connectivity. D-SUB connectors are a common type of electrical connector used in a wide variety of applications, particularly for creating connections between computers and peripherals. This particular connector is designed for robust and reliable signal transmission in demanding environments.

Applications:

  • Computer serial and parallel ports: For connecting older printers, mice, and other peripherals.
  • Data acquisition systems: For connecting sensors and other data input devices to a computer.
  • Industrial control equipment: For connecting various control devices and sensors in industrial automation systems.
  • Telecommunications equipment: For connecting communication devices and network interfaces.
  • Medical equipment: For providing reliable connections in medical devices.

Features:

  • D-Shaped Shell: The characteristic D-shaped metal shell provides polarization, ensuring proper mating orientation and preventing accidental misconnections.
  • Multiple Contacts: Offers a specific number of pins (the exact number varies depending on the specific variant of this part number - research is recommended for the precise pin count). Commonly available in 9, 15, 25, 37, and 50 pin configurations.
  • Various Mounting Options: Available in various mounting styles, including panel mount, cable mount, and PCB mount to accommodate different installation requirements.
  • Shielded Options: Many D-SUB connectors, including likely variations of this part, are shielded to minimize electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring signal integrity.
  • Durable Construction: Built with robust materials to withstand harsh environmental conditions and frequent mating cycles.

Benefits:

  • Reliable Connection: Provides a secure and dependable connection for critical data and signal transmission.
  • Versatile Application: Suitable for a wide range of applications due to its standardized design and multiple configurations.
  • Easy to Use: Simple to install and use, with clearly defined pin assignments.
  • Durable and Long-Lasting: Withstands harsh environments and frequent mating cycles, providing long-term reliability.
  • EMI/RFI Protection: Shielded options minimize interference, ensuring signal integrity in noisy environments.

Additional Details:

While the exact specifications vary depending on the particular variant of the 1532206-1, typical D-SUB connectors have a voltage rating of around 250 VAC and a current rating of around 3-5 amps per contact. The operating temperature range is typically -55°C to +125°C. The connector body is often made of metal or plastic, with gold-plated contacts for corrosion resistance and improved conductivity. Consult the specific datasheet for the 1532206-1 variant from TE Connectivity to confirm precise details such as pin count, mounting type, shielding, and electrical characteristics.

You May Also Be Interested in

TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $22.5775
3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
3M
36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN RCPT 20POS PCB SOLDER
Lowest to $13.1512
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess