EN
  • EN
  • DE

1551372-1

Part No 1551372-1
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF) - Assemblies
Description CONN COAX SWITCH JACK STR 50OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Mfr TE Connectivity
Series Pico® II
Package Tape & Reel
Product Status Obsolete
Connector Style Coaxial Switch - 1.35mm Plug Dia
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Surface Mount
Fastening Type Snap-On
Frequency - Max 11 GHz
Number of Ports 1
Features Internal Switch
Center Contact Material Copper Alloy
Body Material Copper Alloy
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 85°C
Voltage Rating 250 V
Base Product Number 1551372
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 843037-1551372-1
Ultra Librarian 3D Model Ultra Librarian 1551372-1 CAD Model

Description

The TE Connectivity 843037-1551372-1 is a coaxial connector assembly from the Pico® II series.

  • Internal Switch: Yes
  • Connector Type: Jack, Female Socket
  • Fastening: Snap-On
  • Package: Tape and Reel
  • Contact Termination: Solder
  • Connector Style: Coaxial Switch
  • Plug Diameter: 1.35mm
  • Voltage Rating: 250V
  • Maximum Frequency: 11GHz
  • Impedance: 50Ohm
  • Number of Ports: 1
  • Standard Package: 10,000 pieces
  • Body Material: Copper Alloy
  • Center Contact Material: Copper Alloy with Gold Plating
  • Dielectric Material: Liquid Crystal Polymer (LCP)
  • Operating Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • MSL: 1 (Unlimited)
  • REACH Status: Vendor Undefined

You May Also Be Interested in

Linx Technologies Inc.
CONN UMC JACK STR SMD
Lowest to $0.8441
LEMO
CONN NIMCAMA PLG STR 50OHM SOLDR
Need more? Email Us
Linx Technologies Inc.
BNC CONNECTOR RIGHT ANGLE JACK,
Lowest to $7.3256
Hirose Electric Co Ltd
CONN UMC PLUG STR 75OHM SOLDER
Need more? Email Us
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
Rosenberger
CONN FAKRA PLUG R/A PCB
Lowest to $8.7314
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Amphenol-RF Division
AUTOMATE MIN FAKRA QUAD PORT PCB
Lowest to $13.0971
LEMO
CONN NIMCAMAC RCPT R/A 50OHM PCB
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,470 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess