EN
  • EN
  • DE

PMEG2002AESFBYL

Part No PMEG2002AESFBYL
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description DIODE SCHTKY 20V 200MA DSN0603B2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1463722-PMEG2002AESFBYL
Manufacturer NXP
Package Tape & Reel (TR);Cut Tape (CT);Bulk
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 20V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 375 mV @ 200 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 1.9 ns
Current - Reverse Leakage @ Vr 45 µA @ 20 V
Capacitance @ Vr, F 25pF @ 1V, 1MHz
Grade -
Mounting Type Surface Mount
Package / Case 0201 (0603 Metric)
Supplier Device Package DSN0603B-2
Operating Temperature - Junction 125°C (Max)
Ultra Librarian 3D Model Ultra Librarian PMEG2002AESFBYL CAD Model

Description

The PMEG2002AESFBYL from NXP Semiconductors is a highly efficient, miniature-sized Schottky barrier diode designed for optimized forward voltage performance with a maximum current capacity of 200mA and a reverse voltage of 20V. Encapsulated in an ultra-small DSN0603B2 package, this diode is specifically designed for space-constrained applications that necessitate high energy efficiency, such as portable electronic devices, energy harvesting systems, and low-power IoT sensors. This component exhibits low forward voltage drop and fast switching speed, enhancing the energy efficiency of the circuit by reducing power losses. Its robust construction ensures reliability and longevity, even in challenging operating conditions, embodying NXP’s commitment to delivering advanced semiconductor solutions that meet the precise needs of contemporary electronic designs.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 30V 2A TSMT5
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Intel
FPGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0672 $57.7920
2,095+ $0.0552 $115.6440
3,240+ $0.0535 $173.3400
4,465+ $0.0517 $230.8405
5,775+ $0.0501 $289.3275
7,735+ $0.0448 $346.5280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510,572 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess