EN
  • EN
  • DE

1571095-5

Part No 1571095-5
Manufacturer TE Connectivity
Catalog Rocker Switches
Description SWITCH ROCKER SPST 20A 125V  /  Rocker Switch SPST 20A (AC) 125 V Panel Mount, Snap-In
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Rocker Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series PRC
Package Bulk
Mounting Type Panel Mount, Snap-In
Circuit SPST
Switch Function On-Off
Current Rating (Amps) 20A (AC)
Voltage Rating - AC 125 V
Actuator Type Concave (Curved)
Color - Actuator/Cap Black
Actuator Marking O -
Termination Style Solder Lug
Ingress Protection IP66 - Dust Tight, Water Resistant
Panel Cutout Dimensions Rectangular - 36.60mm x 21.20mm
Temperature Range - Operating -20°C ~ 85°C
Mechanical Life 100,000 Cycles
Electrical Life 6,000 Cycles
Base Product Number 1571095
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9065
Other Names PRCSA1-20L-BB0BW,PRCSA120LBB0BW,2266-1571095-5,450-1672
Standard Package 25
Win Source Part Number 1034837-1571095-5
Ultra Librarian 3D Model Ultra Librarian 1571095-5 CAD Model

Description

The 1034837-1571095-5 is a switch manufactured by TE Connectivity ALCOSWITCH Switches.

  • Category: Rocker Switches
  • Series: PRC
  • Termination Style: Solder lug
  • Voltage Rating - AC: 125 V
  • Ingress Protection: IP66 - Dust Tight, Water Resistant
  • Panel Cutout Dimensions: Rectangular - 36.60mm x 21.20mm
  • Circuit: SPST
  • Switch Function: On-Off
  • Actuator Type: Concave (curved)
  • Electrical Life: 6,000 cycles
  • Illumination Voltage (Nominal): Not specified
  • Illumination Type and Color: Not specified
  • Mechanical Life: 100,000 cycles
  • Color of the Actuator/Cap: Black
  • Actuator Marking: O -
  • Mounting Type: Panel mount, snap-in
  • Temperature Range - Operating: -20°C ~ 85°C
  • Alternative Parts: 1571095-6, 1571095-8, 1571095-4, TIGA50-6S-BL-NBL, LTILA50-6S-BL-RC-NBL/125N, R1966ABLKBLKESGRN, TIGB5H-6S-BL-NBL-XA, R1966ABLKBLKES1571095-5 ., and PRCSA1-20L-BB0BW
  • Current Rating (amps): 20A (AC)
  • REACH: Vendor undefined
  • HTSUS: 8536.50.9065
  • Base Product Number: 1571095
  • RoHS Status: Not applicable

You May Also Be Interested in

NKK Switches
SWITCH ROCKER DPDT 6A 125V
Need more? Email Us
NKK Switches
SWITCH ROCKER DPDT 0.4VA 28V
Need more? Email Us
NKK Switches
SWITCH ROCKER SPST 6A 125V
Need more? Email Us
E-SWITCH
SWITCH ROCKER DPDT 16A 125V
Need more? Email Us
E-SWITCH
SWITCH ROCKER SP3T 5A 120V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 16A 125V
Need more? Email Us
Carling Technologies
SWITCH ROCKER SPST 16A 125V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 5A 120V
Need more? Email Us
Apem Inc.
SWITCH ROCKER SPDT 4A 125V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess