EN
  • EN
  • DE

1601028-1

Part No 1601028-1
Manufacturer TE Connectivity
Catalog Magnetic Wire
Description CONN MAG TERM 18-34AWG QC 0.25
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Siameze
Terminal Type IDC Terminal
Termination Quick Connect
Wire Gauge 18-34 AWG
Features QC .250
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1635105-1601028-1
Ultra Librarian 3D Model Ultra Librarian 1601028-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN MAG TERM 27-36AWG QC 0.110
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG QC 0.187
Need more? Email Us
TE Connectivity
CONN MAG TERM 17-19AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 480-1700CMA CRIMP
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-30AWG QC 0.187
Need more? Email Us
TE Connectivity
CONN MAG TERM 27-30AWG QC 0.250
Need more? Email Us
TE Connectivity
CONN MAG TERM 18-34AWG PCB
Need more? Email Us
TE Connectivity
CONN MAG TERM 20-23AWG IDC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess