EN
  • EN
  • DE

1651826-1

Part No 1651826-1
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN VRM FMALE 30POS GOLD / 30 (18 + 12 Power) Position Female Connector VRM Gold Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Mfr TE Connectivity
Series Mini Crown Edge, Elcon
Package Bulk
Product Status Active
Card Type VRM
Gender Female
Number of Positions/Bay/Row 1; 9; 1; 1; 1; 1; 1
Number of Positions 30 (18 + 12 Power)
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Read Out Dual
Features Latches
Mounting Type Through Hole
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Temperature Range - Operating -55°C ~ 105°C
Material - Insulation Polyester, Glass Filled
Base Product Number 1651826
Standard Package 32 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 854078-1651826-1
Ultra Librarian 3D Model Ultra Librarian 1651826-1 CAD Model

Description

The TE Connectivity 854078-1651826-1 is a high-quality card edge connector designed for reliable performance.

  • Series: Mini Crown Edge, Elcon
  • Positions: 30 (18 + 12 Power)
  • Package: Bulk
  • Quantity: 32 pieces
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Insulation Material: Polyester, Glass-Filled
  • Gender: Female
  • Standard Package Size: 32 pcs
  • VRM Card Type: Compatible
  • Temperature Range: -55°C to 105°C
  • ECCN: EAR99
  • HTSUS Code: 8536.69.4040
  • Manufacturer: TE Connectivity
  • Status: Active

You May Also Be Interested in

EDAC Inc.
CONN EDGE DUAL FMALE 24POS 0.156
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 80POS 0.050
Need more? Email Us
EDAC Inc.
CONN EDGE DUAL FMALE 24POS 0.156
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 16POS 0.039
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $3.3965
Amphenol
CONN EDGE DUAL FMALE 60POS
Lowest to $29.1045
TE Connectivity
CONN EDGE DUAL FMALE 70POS 0.100
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FML 160POS 0.031
Lowest to $13.0971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess