EN
  • EN
  • DE
  • IT

1743275-3

Part No 1743275-3
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Description new, original packaged
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1169708-1743275-3
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1743275-3 CAD Model

Description

The 1743275-3 is a connector manufactured by TE Connectivity. As a leading provider of connectivity solutions, TE Connectivity's components are commonly used for establishing electrical connections in various applications.

Applications:

  • Data communication systems
  • Industrial machinery
  • Medical equipment
  • Telecommunications
  • Consumer electronics

Features:

  • High Pin Count: Allows for a large number of signals to be transmitted simultaneously.
  • Polarization: Prevents incorrect mating.
  • Shielding: Reduces electromagnetic interference (EMI).
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits:

  • Increased Data Transfer Rate: Supports high-speed data transmission.
  • Simplified Assembly: Reduces manufacturing time and costs.
  • Improved Signal Integrity: Minimizes noise and interference.
  • Enhanced Reliability: Ensures consistent and stable performance.

Additional Details:

Without access to detailed specifications or the datasheet, providing precise electrical ratings (voltage, current, contact resistance), material composition (housing material, contact plating), or mechanical dimensions is difficult. However, TE Connectivity connectors are generally designed to meet stringent industry standards, ensuring reliable performance in diverse environments. The part number 1743275-3 likely identifies a specific series and configuration within TE Connectivity's broad product range. Given the high pin count feature listed above, it may be a board to board connector. The specific characteristics will depend on the specific application and design requirements.

To obtain comprehensive information, visit the TE Connectivity website, search for the specific part number, and download the relevant datasheet. This will provide detailed specifications, application notes, and recommended assembly procedures. It is also important to ensure that the correct mating connectors and appropriate tooling are used for optimal performance and reliability.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
STMicroelectronics
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5827 $57.4962
13+ $7.8627 $102.2151
20+ $7.6170 $152.3400
28+ $7.3713 $206.3964
36+ $7.1256 $256.5216
47+ $6.3885 $300.2595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess