EN
  • EN
  • DE

1825262-2

Part No 1825262-2
Manufacturer TE Connectivity
Catalog Slide Switches
Description SWITCH SLIDE DPDT 0.4VA 20V  /  Slide Switch DPDT Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series MSS
Package Bulk
Circuit DPDT
Contact Timing Shorting (MBB)
Switch Function On-On
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 20 V
Voltage Rating - DC 20 V
Actuator Type Standard
Actuator Length 6.20mm
Contact Material Copper Alloy
Contact Finish Gold
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -20°C ~ 85°C
Actuator Material Polyoxymethylene (Acetal) (POM)
Switch Travel 2.00mm
Mechanical Life 15,000 Cycles
Electrical Life 15,000 Cycles
Operating Force 600gf
Base Product Number 1825262
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9050
Other Names -MSS2225G04-LSI,-1825262-2-SI,450-1967,MSS2225G04,-MSS2225G04-SI,2266-1825262-2,-MSS2225G04-SI-ND,MSS2225G04-ND
Standard Package 600
Win Source Part Number 1172593-1825262-2
Ultra Librarian 3D Model Ultra Librarian 1825262-2 CAD Model

Description

The MSS series slide switch is a high-quality product manufactured by TE Connectivity ALCOSWITCH Switches. MSS2225G04 is designed by TE Connectivity ALCOSWITCH Switches.

  • Circuit: DPDT
  • Contact Timing: Shorting (MBB)
  • Switch Function: On-On
  • Actuator Type: Standard
  • Actuator Material: Polyoxymethylene (Acetal) (POM)
  • Voltage Rating (AC): 20V
  • Voltage Rating (DC): 20V
  • Mounting Type: Through Hole
  • Termination Type: Epoxy Sealed Terminals
  • Contact Finish: Gold
  • Contact Material: Copper Alloy
  • Actuator Length: 6.20mm
  • Switch Travel: 2.00mm
  • Electrical Life: 15,000 cycles
  • Mechanical Life: 15,000 cycles
  • Operating Temperature: -20°C to 85°C
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Lowest to $18.0731
NKK Switches
SWITCH SLIDE SPDT 0.4VA 28V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
C&K Components
SWITCH SLIDE DPDT 10A 125V
Need more? Email Us
CW Industries
SWITCH SLIDE DP3T 500MA 125V
Need more? Email Us
E-SWITCH
SWITCH SLIDE DPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE SPST 15A 125V
Need more? Email Us
E-SWITCH
SWITCH SLIDE SPDT 5A 120V
Need more? Email Us
CW Industries
SWITCH SLIDE DP3T 11A 125V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess