EN
  • EN
  • DE

1871602-1

Part No 1871602-1
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Description CONN MICRO SD CARD PUSH-PUSH R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr TE Connectivity
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Card Type Secure Digital - microSD™
Number of Positions 10 (8 + 2)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Board Guide, Switch
Height Above Board 0.068" (1.73mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Base Product Number 1871602
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 845138-1871602-1
Ultra Librarian 3D Model Ultra Librarian 1871602-1 CAD Model

Description

The 845138-1871602-1 is a PC Card Socket connector manufactured by TE Connectivity.

  • Positions: 10
  • Configuration: 8 + 2
  • Features: Board Guide, Switch
  • Connector Type: Connector and Ejector
  • Contact Finish: Gold
  • Card Type: Secure Digital microSD™
  • Insertion/Removal: Push-In/Push-Out
  • Mounting Type: Surface Mount, Right Angle
  • Height Above Board: 0.068 inches (1.73mm)
  • Packaging: Tape & Reel / Cut Tape
  • Standard Package: 4,000 pieces
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Molex, LLC
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD 0.5A/Contact T/R / microSD Memory Card Connectors
Lowest to $0.6695
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
3M
CONN PCMCIA CARD PUSH-PUSH R/A / Conn PCMCIA HDR 136 POS 2.54mm Solder RA Thru-Hole 0.5A
Need more? Email Us
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH R/A
Need more? Email Us
JAE Electronics
CONN SIM/SAM CARD PUSH-PULL R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $3.1282
TE Connectivity
PIN HEADER SLIM TYPE 50PIN
Lowest to $35.1270
JAE Electronics
CONN COMPACT FLASH CARD R/A SMD
Lowest to $5.3928
Maxim Integrated
Lowest to $39.2596

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,368 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess