EN
  • EN
  • DE

1932317-6

Part No 1932317-6
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Connector Style SODIMM
Number of Positions 200
Memory Type DDR2 SDRAM
Mounting Surface Mount, Right Angle
Features Board Guide, Latches
Mounting Feature Reverse
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 1932317
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 6,000
Win Source Part Number 1332016-1932317-6
Ultra Librarian 3D Model Ultra Librarian 1932317-6 CAD Model

Description

The TE Connectivity AMP Connectors Inline Module Socket is a high-quality electronic component used in various devices and circuits.

  • Positions: 200
  • Connector Style: SODIMM
  • Mounting: Surface-Mounted and Right-Angled
  • Mounting Feature: Reverse Mounting
  • Standard Package: 6,000
  • Packaging: Reel
  • RoHS Compliant: Yes
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)

You May Also Be Interested in

TE Connectivity
CONN SKT DIMM 230POS R/A SMD
Need more? Email Us
Amphenol FCI
DDR II 0.6mm PITCH 200 POS STANDARD TYPE ASSY | CONN SKT SODIMM 200POS SMD
Lowest to $7.0685
TE Connectivity
CONN SKT SODIMM 204POS SMD
Lowest to $5.7730
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $11.5050
TE Connectivity
CONN SKT SODIMM 204POS SMD
Lowest to $12.1609
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Need more? Email Us
Molex, LLC
1.27mm (.050") Pitch DDR DIMM Socket, Vertical, Press-fit, 2.5V Voltage Keys (Left),4.30mm (.169") Tail Length, 0.38μm (15μ") Gold (Au) Selective Plating, Black Latches,184 Circuits, Leadfree | CONN SKT DIMM 184POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SIMM 72POS PCB
Need more? Email Us
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Lowest to $1.2162

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess