EN
  • EN
  • DE

1932869-1

Part No 1932869-1
Manufacturer TE Connectivity
Catalog Blade Type Power Connectors
Description FBIS-II REC ASSY 6 POS, 0.5UM GO / 6 Position Receptacle, Female Blade Sockets Connector Solder 0.118" (3.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors>Blade Type Power Connector Assemblies
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Connector Style Battery
Connector Type Receptacle, Female Blade Sockets
Number of Positions 6
Pitch 0.118" (3.00mm)
Mounting Surface Mount
Number of Rows 1
Termination Solder
Features Solder Retention
Color Black
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Material - Insulation Liquid Crystal Polymer (LCP)
Base Product Number 1932869
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -1932869-1-SI,A117906CT,A117906TR
Standard Package 24,000
Win Source Part Number 1334352-1932869-1
Ultra Librarian 3D Model Ultra Librarian 1932869-1 CAD Model

Description

The TE Connectivity AMP Connectors 1932869-1 is a surface mount, female blade socket connector.

  • Mounting Type: Surface Mount
  • Number of Positions: 6
  • Pitch: 0.118 inches (3.00mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Application: Battery Connector
  • Standard Package: 24,000 Units
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Anderson Power Products, Inc.
CONN HSG 3POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND SILVER
Need more? Email Us
TE Connectivity
CONN HSG 2POS YELLOW
Need more? Email Us
914
Anderson Power Products, Inc.
CONN HSG 2POS YELLOW
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
TE Connectivity
TERM BLADE NON-GEND 2AWG SILVER
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 3POS BLUE
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS YELLOW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess