EN
  • EN
  • DE

2-6447232-3

Part No 2-6447232-3
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 34POS 3MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000870-2-6447232-3
Manufacturer TE Connectivity
Category Connectors, Interconnects- Rectangular Connectors Headers, Male Pins
Series Superseal
Package Tube
Product Status Active
Connector Type Receptacle
Contact Type Male Pin
Pitch - Mating Pitch - Mating
Number of Positions 34
Ultra Librarian 3D Model Ultra Librarian 2-6447232-3 CAD Model

Description

The 2-6447232-3 is a rectangular connector manufactured by TE Connectivity. Rectangular connectors are versatile components used to establish connections between wires, cables, and printed circuit boards (PCBs) in a variety of electronic applications. This specific connector is designed to provide a reliable and durable connection in demanding environments.

Applications

  • Industrial automation equipment
  • Automotive electronics
  • Aerospace systems
  • Medical devices
  • Telecommunications equipment
  • Data communication systems
  • Robotics

Features

  • Durable construction for harsh environments
  • Polarization to prevent mismating
  • High contact density for space-saving designs
  • Secure locking mechanism
  • Various termination options (e.g., crimp, solder, IDC)
  • RoHS compliant

Benefits

  • Reliable connection: Ensures a stable and secure electrical connection, minimizing downtime and maintenance.
  • Easy installation: Designed for efficient and user-friendly assembly.
  • Space-saving: High contact density allows for compact designs, maximizing board space utilization.
  • Versatile: Suitable for a wide range of applications and industries.
  • Durable: Withstands harsh environmental conditions, ensuring long-term performance.

Additional Details

The connector’s specific configuration, such as the number of contacts, contact plating material (e.g., gold, tin), and housing material (e.g., plastic, metal), can vary. Referencing the TE Connectivity datasheet for the 2-6447232-3 is essential to determine the precise specifications. These specifications will include the voltage and current ratings, operating temperature range, and applicable industry standards.

The connector housing is likely made from a robust plastic or metal material designed to withstand vibration, shock, and temperature variations. The locking mechanism ensures that the connector remains securely mated, even in demanding environments. The polarization feature prevents accidental mismating, which could damage the equipment.

When selecting a rectangular connector, it's important to consider factors such as the number of signals required, the current and voltage levels, the environmental conditions, and the desired termination method. TE Connectivity offers a wide range of rectangular connectors to meet diverse application needs. The 2-6447232-3 is likely part of a connector series, and related accessories, such as mating connectors and tooling, may be available to facilitate the assembly process.

You May Also Be Interested in

AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9683 $53.8098
14+ $7.3586 $103.0204
22+ $7.1287 $156.8314
29+ $6.8987 $200.0623
38+ $6.6687 $253.4106
51+ $5.9789 $304.9239
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,483 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess