EN
  • EN
  • DE

2041127-1

Part No 2041127-1
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB HD 15POS  /  15 Position D-Sub, High Density Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Package Bulk
Product Status Obsolete
Connector Style D-Sub, High Density
Number of Positions 15
Number of Rows 3
Shell Size, Connector Layout 1 (DE, E) High Density
Contact Type Signal
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Features Board Lock
Voltage Rating 250V
Color Black
Dielectric Material Polyamide (PA9T), Nylon 9T
Contact Material Brass
Temperature Range - Operating -55°C ~ 105°C
Base Product Number 2041127
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-2041127-1,-2041127-1-SI
Standard Package 6,000
Win Source Part Number 1035633-2041127-1
Ultra Librarian 3D Model Ultra Librarian 2041127-1 CAD Model

Description

The TE Connectivity AMP Connectors D-Sub High Density Connector is a 15-position connector with a black color and a steel, nickel-plated shell material finish.

  • Positions: 15
  • Color: Black
  • Shell Material: Steel, Nickel-Plated
  • Board Lock: Yes
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Contact Type: Signal
  • Number of Rows: 3
  • Dielectric Material: Polyamide (PA9T), Nylon 9T
  • Voltage Rating: 250V
  • Operating Temperature: -55°C ~ 105°C
  • Material Flammability Rating: UL94 V-0
  • Popularity: Medium
  • Lifecycle Status: Obsolete
  • ECCN: EAR99

You May Also Be Interested in

Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
HARTING
FEMALE SCREW LOCK M3
Need more? Email Us
3M
CONN JACKSOCKET M2.5/M2 0.41\
Need more? Email Us
C&K Components
D-Sub Standard Connectors
Lowest to $1,043.3674
Amphenol
D-SUB ASSY SCREW LOCK SET OF 10
Need more? Email Us
ITT Cannon, LLC
MICRO M6 SLOT HD JACKS H/P
Need more? Email Us
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
Amphenol CONEC
CONN DSUB LOCKBOLT FOR SLIDELOCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess