EN
  • EN
  • DE

205203-3

Part No 205203-3
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Housings
Description CONN D-SUB HOUSING RCPT 9POS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Manufacturer TE Connectivity
Series AMPLIMITE HDP-20
Package Box
Mounting Free Hanging (In-Line)
Family Name 205203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number -2-42934-5726-SI-ND, -2-42934-5726-LSI, A1031, -2-42934-5726-CSI-ND, -2-42934-5726-SI, -205203-3-SI, 2052033, 2266-205203-3, -2-42934-5726-CSI, -205203-3-CSI
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905866-205203-3
Ultra Librarian 3D Model Ultra Librarian 205203-3 CAD Model

Description

TE Connectivity presents a receptacle for female contacts housing D-Sub connector with 9 positions from the AMPLIMITE HDP-20 series.

  • Product Name: Receptacle for female contacts housing D-Sub connector
  • Manufacturer: TE Connectivity
  • Positions: 9
  • Series: AMPLIMITE HDP-20
  • Part Number: 905866-205203-3
  • Mounting: Free-Hanging (In-Line)
  • Package: Box
  • Family Name: 205203
  • Category: Connectors
  • Supply and Demand: Balanced
  • Quantity per Package: 800
  • Estimated Production Lead Time: 3 weeks
  • REACH: Unaffected

You May Also Be Interested in

NorComp Inc.
CONN D-SUB HOUSING RCPT 9POS
Need more? Email Us
NorComp Inc.
CONN D-SUB HD HOUSING PLUG 44POS
Need more? Email Us
HARTING
CONN D-SUB HOUSING RCPT 15POS
Lowest to $1.9090
TE Connectivity
CONN D-SUB HOUSING PLUG 15POS
Lowest to $4.2348
Amphenol
CONN D-SUB HOUSING RCPT 25POS
Need more? Email Us
TE Connectivity
CONN FEMALE D-SUB SCREWLOCK KIT
Lowest to $1.4958
ITT Cannon, LLC
CONN D-SUB HOUSING PLUG 3POS
Need more? Email Us
Molex, LLC
Headers & Wire Housings 4mm OBD-II WtW Rcpt Hsg Flng Mnt 16Ckt
Need more? Email Us
Hirose Electric Co Ltd
CONN D-SUB HD HOUSING RCPT 9POS
Lowest to $5.4545

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0976 $54.8800
115+ $0.9006 $103.5690
175+ $0.8724 $152.6700
240+ $0.8443 $202.6320
310+ $0.8161 $252.9910
415+ $0.7317 $303.6555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,659 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess