EN
  • EN
  • DE

2071169-1

Part No 2071169-1
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description Relay, Power, Solar, SPST-NO, 12VDC, 1.5W Coil, 277V, PCB-THT Mnt, PCFN-112H2MS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 75 °C
Coil Current 125 mA
Coil Power 1.5 W
Coil Resistance 96 Ω
Coil Type Non-Latching
Contact Current Rating 26 A
Contact Voltage Rating (AC) 277 V
Current Rating 26 A
Height 26.4922 mm
Length 30.4 mm
Maximum Operating Temperature 90 °C
Mount PCB
Number of Contacts 1
RoHS Non-Compliant
Termination PCB
Throw Configuration SPST
Weight 28 g
Width 16.002 mm
Win Source Part Number 986519-2071169-1
Categories Power Relays,Over 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2071169-1 CAD Model

Description

The 2071169-1 is a power relay manufactured by TE Connectivity, designed for applications requiring reliable switching of electrical circuits with currents exceeding 2 amps. This relay is engineered for durability and consistent performance in various industrial and commercial settings. It is a crucial component in systems demanding precise and dependable control over power distribution.

Applications:

  • Industrial automation systems: Used in control panels for activating and deactivating machinery.
  • HVAC systems: Controls power to motors, fans, and compressors.
  • Power supplies: Switches power to different sections of a power supply unit.
  • Automotive applications: Controls various electrical circuits within vehicles.
  • Lighting control systems: Used to switch lights on and off in commercial buildings and residential settings.

Features:

  • High current switching capability: Designed to handle currents exceeding 2 amps.
  • Compact size: Allows for installation in space-constrained environments.
  • Robust construction: Built to withstand harsh operating conditions.
  • Various mounting options: Offers flexibility in installation.
  • Low coil power consumption: Minimizes energy usage.

Benefits:

  • Reliable performance: Ensures consistent switching operation.
  • Long lifespan: Reduces maintenance and replacement costs.
  • Energy efficient: Minimizes power consumption.
  • Easy integration: Simplifies the design and installation process.
  • Improved system safety: Provides overcurrent protection.

Additional Details:

The 2071169-1 relay typically features a coil voltage of either DC or AC, depending on the specific application requirements. It is often available in various contact configurations, such as single-pole single-throw (SPST), single-pole double-throw (SPDT), double-pole single-throw (DPST), or double-pole double-throw (DPDT). The relay's contacts are typically made of a silver alloy to ensure low contact resistance and high conductivity. It's designed to meet industry standards for safety and performance, ensuring reliable operation in demanding environments. The relay's operating temperature range is typically from -40°C to +85°C. Detailed specifications, including coil resistance, operate and release times, and insulation resistance, are available in the product datasheet.

You May Also Be Interested in

Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 26.5VDC 675Ohm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9208 $62.4456
16+ $7.3197 $117.1152
25+ $7.0909 $177.2725
34+ $6.8622 $233.3148
44+ $6.6334 $291.8696
59+ $5.9472 $350.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess