EN
  • EN
  • DE

5501-24-1

Part No 5501-24-1
Manufacturer Coto Technology
Catalog Power Relays, Over 2 Amps
Description RELAY REED SPST 3A 24V /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Reed Relays
Mfr Coto Technology
Series 5500
Package Bulk
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 3 A
Switching Voltage 7500VAC, 7500VDC - Max
Coil Current 41.7 mA
Coil Type Non Latching
Features EMI Shielded
Termination Style PC Pin
Must Operate Voltage 18 VDC
Must Release Voltage 2 VDC
Operate Time 3 ms
Release Time 3 ms
Temperature Range - Operating -20°C ~ 85°C
Coil Resistance 575 Ohms
Base Product Number 5501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Other Names 5501241,306-1011
Standard Package 17
Win Source Part Number 1024292-5501-24-1
Ultra Librarian 3D Model Ultra Librarian 5501-24-1 CAD Model

Description

The Coto Technology 5501-24-1 is a signal relay designed for switching low-level signals in a variety of applications. This relay utilizes reed switch technology to provide reliable and long-lasting performance with excellent isolation characteristics. It is suitable for use in applications where signal integrity and low contact resistance are critical.

Applications

  • ATE (Automated Test Equipment)
  • Data acquisition systems
  • Instrumentation
  • Multiplexers
  • Telecommunications equipment
  • Security systems

Features

  • Reed switch technology
  • High isolation voltage
  • Low contact resistance
  • Long life expectancy
  • Epoxy encapsulated
  • Compact size

Benefits

  • Provides reliable switching of low-level signals
  • Ensures signal integrity with low contact resistance
  • Offers high isolation to prevent signal interference
  • Reduces maintenance costs due to long life expectancy
  • Protects the relay from harsh environments
  • Saves board space with compact design

Additional Details

The 5501-24-1 is typically constructed with a hermetically sealed reed switch, providing excellent environmental protection and ensuring reliable operation over a wide temperature range. The coil voltage is 24V. The relay's compact size allows for high-density mounting on printed circuit boards. Key specifications include contact rating (e.g., voltage and current), coil resistance, operate and release times, and insulation resistance. Coto Technology provides detailed datasheets with comprehensive performance characteristics for this relay. The relay is commonly used in applications where precise and reliable signal switching is essential, such as in precision measurement equipment and high-speed data acquisition systems.

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPDT 15A 24V / General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 8A 24V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPDT 6A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
TE Connectivity
V23086C1002A403 / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 16A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE DPDT 8A 24V
Lowest to $3.2868
Panasonic
RELAY GEN PURPOSE SPST 10A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $13.0223
TE Connectivity
Power/Signal Relay, 1 Form A, SP
Lowest to $0.5850
Panasonic
RELAY GEN PURPOSE SPST 30A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $3.7836

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.2811 $70.2811
3+ $57.6666 $172.9998
4+ $55.8645 $223.4580
5+ $54.0625 $270.3125
6+ $52.2603 $313.5618
8+ $46.8541 $374.8328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess