EN
  • EN
  • DE

SPD08-180-L-RB

Part No SPD08-180-L-RB
Manufacturer 3M
Catalog Card Edge Connectors - Edgeboard Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Mfr 3M
Series SPD08
Card Type PCI Express™
Gender Female
Number of Positions 180
Card Thickness 0.062" (1.57mm)
Number of Rows 2
Pitch 0.031" (0.80mm)
Read Out Dual
Features Latches
Mounting SMD (SMT)
Termination Solder
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Temperature Range - Operating -55°C ~ 125°C
Material - Insulation Liquid Crystal Polymer (LCP)
Base Product Number SPD08
Other Names 7100076890,7630860263,76308602635,XF003826906
Standard Package 900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
Win Source Part Number 1294252-SPD08-180-L-RB
Ultra Librarian 3D Model Ultra Librarian SPD08-180-L-RB CAD Model

Description

The 1294252-SPD08-180-L-RB is a card edge connector from the SPD08 series manufactured by 3M.

  • Positions: 180
  • Pitch: 0.031" (0.80mm)
  • Color: Black
  • Features: Latches
  • Rows: 2
  • Termination: Solder
  • Contact Finish: Gold
  • Contact Material: Copper Alloy
  • Insulation Material: Liquid Crystal Polymer (LCP)
  • Gender: Female
  • Standard Package: 900
  • Mounting: SMD (SMT)
  • For Use With/Related Products: PCI Express™
  • Card Thickness: 0.062" (1.57mm)
  • Operating Temperature: -55°C to 125°C

You May Also Be Interested in

Samtec Inc.
CONN EDGE DUAL FMALE 10POS 0.039 / 10 Position Female Connector Non Specified - Dual Edge Gold 0.039" (1.00mm) Black
Lowest to $2.9981
Amphenol
CONN PCI EXP FMALE 164POS GOLD / 164 Position Female Connector PCI Express™ Gold Black
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FML 168POS 0.024 / 168 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Black
Lowest to $11.0048
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 84POS 0.024
Need more? Email Us
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $3.1467
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.031 / 40 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $3.3476
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm) Black
Lowest to $1.2538

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess