EN
  • EN
  • DE

222D221-25-0

Part No 222D221-25-0
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrink Molded Boot RA Fluid Resistant Modified Elastomer Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Fluid Resistant Elastomer
Mounting SMD (SMT)
Case / Package Molded
Color Black
ELV Compliant
Government Qualified No
Lead Free Not Applicable
Maximum Operating Temperature 150 °C
Min Operating Temperature -75 °C
RoHS Compliant
Wire/Cable Diameter 16 mm
Win Source Part Number 1041052-222D221-25-0
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 222D221-25-0 CAD Model

Description

The 222D221-25-0 is a heat shrink tubing product manufactured by TE Connectivity. This tubing is designed to provide insulation, abrasion resistance, and environmental protection for wires, cables, and other components.

Applications

  • Wire and cable harness assemblies
  • Electrical insulation
  • Strain relief
  • Component protection
  • Cable identification

Features

  • Flexible polyolefin material
  • 2:1 shrink ratio
  • Flame retardant
  • Excellent electrical insulation properties
  • Resistant to common fluids and solvents

Benefits

  • Easy installation with heat gun or oven
  • Secure and durable protection for wires and cables
  • Enhanced safety with flame retardant properties
  • Improved reliability with environmental protection
  • Professional-looking finish

The 222D221-25-0 heat shrink tubing shrinks when heat is applied, conforming tightly to the underlying object. The polyolefin material provides excellent insulation and protection against moisture, chemicals, and abrasion. The 2:1 shrink ratio means that the tubing will shrink to half of its original diameter when heated. TE Connectivity's heat shrink tubing is widely used in various industries due to its versatility and reliability.

Consult the official TE Connectivity datasheet for part number 222D221-25-0 for detailed technical specifications including dimensions, shrink temperature, tensile strength, and flammability ratings.

You May Also Be Interested in

Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess