EN
  • EN
  • DE
  • IT

227222-6

Part No 227222-6
Manufacturer TE Connectivity
Catalog Coaxial Connectors (RF)
Description CONN BNC JACK STR 50 OHM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features BNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Manufacturer TE Connectivity
Package Bulk
Operating Temperature Range -55°C ~ 85°C
Mounting Panel Mount, Through Hole
Family Name 227222
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4010
Other Part Number 2266-227222-6, 227222-6-ND, A24508
Quantity per package 280
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905976-227222-6
Ultra Librarian 3D Model Ultra Librarian 227222-6 CAD Model

Description

The 227222-6 is a coaxial connector manufactured by TE Connectivity. It is designed for radio frequency (RF) applications, providing a reliable connection for coaxial cables. This connector is suitable for use in various communication and signal transmission systems.

Applications:

  • Telecommunications: Connecting antennas to communication equipment.
  • Wireless Networks: Used in Wi-Fi routers, access points, and wireless devices.
  • Broadcast Equipment: Connecting RF signals in television and radio broadcasting systems.
  • Test and Measurement: Used in RF test equipment and measurement setups.

Features:

  • Coaxial Design: Provides impedance matching and signal integrity.
  • Durable Construction: Made from high-quality materials for long-lasting performance.
  • Secure Connection: Ensures a stable and reliable RF connection.
  • Compact Size: Designed for use in space-constrained applications.

Benefits:

  • Improved Signal Quality: Minimizes signal loss and reflections.
  • Enhanced Reliability: Reduces the risk of connection failures in RF systems.
  • Increased Performance: Facilitates efficient RF signal transmission.
  • Easy Installation: Designed for simple and quick installation.

Additional Details:

The 227222-6 connector typically features a specific impedance (e.g., 50 ohms), frequency range, and VSWR (Voltage Standing Wave Ratio). Common specifications also include the connector type (e.g., SMA, BNC, TNC), cable compatibility, and operating temperature range. Consult the manufacturer's datasheet for comprehensive details, including dimensions, material specifications, and recommended mating connectors. The connector's plating material and environmental sealing characteristics are also important considerations for ensuring optimal performance and durability in various applications.

You May Also Be Interested in

Molex, LLC
73171-1900 Molex RF Connectors / Coaxial Connectors BNC JACK VERT PCB 75OHM datasheet, inventory, & pricing.
Lowest to $2.9105
Amphenol-RF Division
031-10 Amphenol RF RF Connectors / Coaxial Connectors BULKHEAD JACK 50 ohm SOLDER CUP ISOLATED datasheet, inventory, & pricing.
Need more? Email Us
Megastar
Connector Receptacle IPEX Male Pin 50Ω Surface Mount
Lowest to $0.0997
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Hirose Electric Co Ltd
CONN MMCX RCPT STR 50OHM EDGEMNT
Need more? Email Us
G-Switch Technology (Dongguan) Co., Ltd.
Connector Receptacle IPEX Male Pin 20mΩ Surface Mount
Lowest to $0.0461
Molex, LLC
73391-0083 Molex RF Connectors / Coaxial Connectors SMA RA JACK, PCB datasheet, inventory, & pricing.
Lowest to $23.4587
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4768 $59.4432
57+ $2.0323 $115.8411
88+ $1.9688 $173.2544
122+ $1.9053 $232.4466
157+ $1.8418 $289.1626
210+ $1.6512 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,840 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess