EN
  • EN
  • DE

2291362-2

Part No 2291362-2
Manufacturer TE Connectivity
Catalog OEM Parts (0 - 9)
Description 4POSPIN Dia 0.6HEADER Assyc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035858-2291362-2
Categories OEM Parts(0-9)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2291362-2 CAD Model

Description

The 2291362-2 is a connector manufactured by TE Connectivity. While precise details require further component specifications, it is likely a member of a connector series designed for specific applications. Given TE Connectivity's broad product range, this connector could be used in various industries, from automotive to industrial to telecommunications.

Applications:

  • Signal connections in electronic devices
  • Power connections in electronic systems
  • Wire-to-board connections
  • Cable-to-board connections
  • Industrial control systems

Features (General for TE Connectivity Connectors):

  • High reliability
  • Durable construction
  • Variety of contact materials (e.g., brass, phosphor bronze)
  • Multiple plating options (e.g., tin, gold)
  • Various locking mechanisms for secure connections
  • Compliance with industry standards (e.g., RoHS, REACH)
  • Different mounting styles (e.g., through-hole, surface mount)

Benefits (General for TE Connectivity Connectors):

  • Ensured reliable connections, minimizing downtime and maintenance.
  • Long-lasting performance in harsh environments.
  • Optimized performance for signal or power transmission.
  • Corrosion resistance for reliable operation over time.
  • Secure connections to prevent accidental disconnections.
  • Compliance with environmental regulations.
  • Easy integration into various electronic systems.

Additional Details:

Without specific datasheet information, the precise specifications of the 2291362-2 connector remain unclear. However, TE Connectivity connectors generally adhere to strict quality control standards and are designed for reliable performance. Further research using TE Connectivity's website and product catalogs, or a dedicated datasheet, is recommended to determine specific details such as connector type (e.g., header, receptacle), number of positions, pitch, current rating, voltage rating, and mating compatibility.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9703 $51.2278
62+ $1.6167 $100.2354
96+ $1.5662 $150.3552
132+ $1.5156 $200.0592
171+ $1.4651 $250.5321
229+ $1.3136 $300.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess