EN
  • EN
  • DE

1621B1UZZG

Part No 1621B1UZZG
Manufacturer Texas Instruments
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024255-1621B1UZZG
Categories OEM Parts(0-9)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1621B1UZZG CAD Model

Description

Product Overview: Texas Instruments 1621B1UZZG

The Texas Instruments 1621B1UZZG represents a state-of-the-art semiconductor device designed for a wide range of electronic applications. This product is a testament to Texas Instruments' commitment to providing high-quality, reliable components that cater to the evolving needs of modern technology.

Key Features

  • High Performance: The 1621B1UZZG is built to deliver exceptional performance standards, ensuring that devices operate efficiently and reliably under various conditions.
  • Durability: Designed with robustness in mind, this component can withstand the rigors of everyday usage, contributing to the longevity of the end product.
  • Energy Efficiency: Energy consumption is a critical factor in today's electronic devices, and the 1621B1UZZG is optimized to require minimal power, helping to save energy and reduce costs.
  • Compact Size: Its small footprint allows for integration into space-constrained applications, making it an ideal choice for compact devices.

Applications

The versatility of the 1621B1UZZG makes it suitable for a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Equipment
  • Communication Devices
  • Medical Instruments

Quality and Support

When you choose the Texas Instruments 1621B1UZZG, you're not just getting a superior product; you're also gaining access to Texas Instruments' renowned customer service and technical support. Their products are backed by rigorous testing and quality assurance processes, ensuring that you receive components that meet the highest industry standards.

Ordering Information

For detailed specifications, pricing, and ordering information for the Texas Instruments 1621B1UZZG, please visit the Texas Instruments website or contact an authorized distributor. Ensure that your projects are powered by components that offer the perfect blend of performance, efficiency, and reliability with Texas Instruments.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess