The MAX7571-101 from Maxim Integrated is a high-accuracy, low-power temperature sensor designed for a wide range of applications requiring precise temperature monitoring and control. This advanced sensor provides a digital output with a resolution of 0.0625°C and has an accuracy of ±0.5°C from -40°C to +125°C, making it ideal for critical temperature measurement tasks.
Key Features
- High Accuracy: ±0.5°C from -40°C to +125°C, ensuring reliable temperature readings for sensitive applications.
- Low Power Consumption: Ideal for battery-powered devices, the MAX7571-101 offers a power-saving mode to extend battery life.
- Digital Interface: Features a 2-wire, I²C-compatible serial interface that facilitates easy integration into existing systems.
- Programmable Resolution: Adjustable from 9 to 12 bits, allowing designers to optimize the balance between resolution and conversion time.
- Wide Supply Voltage Range: Operates from 2.7V to 5.5V, compatible with various logic levels and suitable for diverse applications.
- Small Footprint: Available in a compact, space-saving package that is easy to incorporate into design layouts with limited PCB space.
Applications
The MAX7571-101 is versatile enough to be used in a variety of sectors including industrial systems, consumer electronics, medical devices, and environmental monitoring. It is particularly useful in:
- Temperature control systems and thermostats
- Data logging and asset tracking devices
- Portable medical equipment
- Smart home automation
- PCB temperature monitoring
Maxim Integrated's commitment to quality ensures that the MAX7571-101 temperature sensor meets the rigorous standards required for precise temperature measurement. With its combination of accuracy, low power, and ease of use, the MAX7571-101 is an excellent choice for designers looking to enhance the performance and reliability of their temperature-sensitive applications.