EN
  • EN
  • DE

2331211-2

Part No 2331211-2
Manufacturer TE Connectivity
Catalog Evaluation Boards - Expansion Boards
Description 2331211-2 / MS4 Light, Humidity, Motion, Sound, Temperature Sensor Arduino, Raspberry Pi Platform Evaluation Expansion Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Mfr TE Connectivity
Series -
Package Box
Platform Arduino, Raspberry Pi
Type Sensor
Function Light, Humidity, Motion, Sound, Temperature
Utilized IC / Part MS4
Contents Board(s)
Base Product Number 233121
Moisture Sensitivity Level (MSL) Not Applicable
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1 pcs
Win Source Part Number 1380682-2331211-2
Ultra Librarian 3D Model Ultra Librarian 2331211-2 CAD Model

Description

The 1197819 is an evaluation board for various sensors including light, humidity, motion, sound, and temperature. It is compatible with Arduino and Raspberry Pi platforms, making it versatile and easy to integrate into your projects.

  • Package: Box
  • Utilized IC/Part: MS4
  • HTSUS Code: 8473.30.1180
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Rohm Semiconductor
SENSORSHLD1-EVK-101 EVALUATION B / BD1020HFV Temperature Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
SPOC+2 BTS71330-6ESA DAUGHTERBOA / BTS71033-6ESA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
Infineon Technologies
Need more? Email Us
Rohm Semiconductor
SENSORSHLD1-EVK-101 EVALUATION B / BH1749NUC Color Sensor SensorShield Platform Evaluation Expansion Board
Need more? Email Us
Microchip Technology
PICTAIL PLUS EXPANSION BOARD / mikroBUS™ Click™, PICtail™ Plus to Explorer 16, Explorer 16/32 Connectivity Explorer 16, Explorer 16/32 Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
POT 3 CLICK
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STSPIN820 DRIVER
Lowest to $28.0224
MikroElektronika
PLL CLICK / ICS501 Clock Generator Clock Timing mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess