EN
  • EN
  • DE

2823064-1

Part No 2823064-1
Manufacturer TE Connectivity
Catalog Circular Connectors - Accessories
Description CONN PROTECTIVE CAP M12 BLACK / Connector Cap (Cover), Protective M12 Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
Mfr TE Connectivity AMP Connectors
Series M12
Package Bag
Product Status Active
Accessory Type Cap (Cover), Protective
For Use With/Related Products M12 Receptacle
Shell Size - Insert M12
Material Polyamide (PA), Nylon
Features Dust Tight, Waterproof
Color Black
Base Product Number 2823064
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 1364146-2823064-1
Ultra Librarian 3D Model Ultra Librarian 2823064-1 CAD Model

Description

The TE Connectivity AMP Connectors 1364146-2823064-1 is a circular connector accessory.

  • Connector Type: M12 Receptacles
  • Accessory Type: Cap (Cover)
  • Protection: Dust Tight and Waterproof
  • Material: Polyamide (PA), Nylon
  • Color: Black
  • Status: Active
  • Package Type: Bag
  • HTSUS Code: 3923.50.0000
  • ECCN: EAR99

You May Also Be Interested in

Glenair, Inc.
CONNECTOR DUST CAP
Need more? Email Us
Glenair, Inc.
PROTECTIVE COVER
Need more? Email Us
LEMO
BEND RELIEF 4.0MM GREEN
Need more? Email Us
Amphenol PCD
JAMMS27501 - PLUG, CAD
Need more? Email Us
Phoenix Contact
CONN SEALING COVER M8 BLACK
Need more? Email Us
Amphenol PCD
3/4 PERIMETER MOUNTING FLANGE AN
Need more? Email Us
Amphenol Industrial Operations
GT 24 GASKET REAR MOUNT
Need more? Email Us
LEMO
CONN STRAIN RELIEF ORANGE
Need more? Email Us
Harwin Inc.
CONN DUST COVER 14S BLACK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess