EN
  • EN
  • DE

3-1437565-0

Part No 3-1437565-0
Manufacturer TE Connectivity
Catalog Tactile Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815557-3-1437565-0
Ultra Librarian 3D Model Ultra Librarian 3-1437565-0 CAD Model

Description

The 3-1437565-0 is a tactile switch manufactured by TE Connectivity. Tactile switches provide a momentary electrical connection when pressed, giving the user tactile feedback to confirm activation. They are essential components for user interfaces in a wide variety of devices.

Applications

  • Consumer electronics (remote controls, mobile phones, gaming devices).
  • Industrial control panels.
  • Medical equipment.
  • Automotive dashboards.
  • Computer peripherals (mice, keyboards).

Features

  • Tactile Feedback: Provides a distinct click or bump sensation when pressed, confirming switch activation.
  • Momentary Contact: Creates a temporary electrical connection only while the button is pressed.
  • Compact Size: Designed for space-saving integration in various devices.
  • Durable Construction: Built to withstand repeated use and offer long-term reliability.
  • Surface Mount Technology (SMT) or Through-Hole Technology (THT): Available in different mounting styles for easy integration into circuit boards (check the datasheet for the specific mounting type).
  • Actuation Force: Requires a specific force to activate, providing a consistent user experience (specified in the datasheet).

Benefits

  • Intuitive User Interface: Provides clear and reliable user input.
  • Reliable Performance: Designed for long-term durability and consistent performance.
  • Easy Integration: Available in standard sizes and mounting styles for easy assembly.
  • Cost-Effective: Offers a reliable and affordable solution for user interface applications.
  • Wide Range of Applications: Suitable for diverse applications requiring tactile feedback.

Additional Details

The 3-1437565-0 tactile switch likely has specific dimensions, actuation force, and electrical ratings defined in the TE Connectivity datasheet. Consult the datasheet for information regarding contact resistance, operating temperature range, and lifecycle specifications (number of actuations). It's important to consider these specifications to ensure the switch meets the requirements of the intended application. The datasheet will also specify the specific mounting type (SMT or THT) and recommended soldering procedures.

You May Also Be Interested in

ALPS Electric
Switch Tactile N.O. SPST Button 0.05A 16VDC 1.96N SMD T/R
Lowest to $0.1488
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $1.4116
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Through Hole
Need more? Email Us
ALPS Electric
SMD Tactile Switches 6.2x6.5x3.1mm 100gf Brown stem color
Lowest to $0.1640
C&K Components
Switch Tactile N.O. SPST Flush Round Button Gull Wing 0.05A 12VDC 1000000Cycle 1.57N SMD T/R
Lowest to $0.2835
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V / Tactile Switch SPST-NO Top Actuated Surface Mount
Lowest to $0.4178
C&K Components
SWITCH TACTILE SPST-NO 0.01A 32V
Need more? Email Us
C&K Components
Switch Tactile N.O. SPST Round Button J-Lead 0.05A 32VDC 0.5VA 300000Cycle 2.3N SMD T/R
Lowest to $0.2824
ALPS Electric
Switch Tactile N.O./N.C. DPST Flush Button J-Bend 0.05A 12VDC 1.57N SMD T/R
Lowest to $0.2329

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1343 $50.3625
910+ $0.1102 $100.2820
1,410+ $0.1067 $150.4470
1,940+ $0.1033 $200.4020
2,510+ $0.0998 $250.4980
3,355+ $0.0895 $300.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,155 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess