EN
  • EN
  • DE

350536-3

Part No 350536-3
Manufacturer TE Connectivity
Catalog Barrel - Power Connectors
Description Contact; Universal MATE-N-LOK; 19 A; 600 VAC; 0.25 in.; 0.084 in.; AMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals UL
Circuit Application Power
Connector System Wire-to-Wire
Connector Type Socket
Contact Current Rating 19 A
Contact Gender Female
Contact Material Bronze, Tin
Contact Plating Tin
Contact Retention With
Contact Style Socket
Current Rating 19 A
Depth 4.19 mm
ELV Compliant
Flammability Rating UL94 V-0
Gender Female
Height 4.19 mm
Insulation Diameter 3.302 mm
Lead Free Yes
Length 20.07 mm
Max Current Rating 19 A
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 600 V
Min Operating Temperature -67 °C
Mount Cable
Number of Contacts 1
Number of Ports 1
Number of Terminals 1
Operating Supply Voltage 600 V
Orientation Straight
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
VDE Tested Yes
Voltage Rating 600 V
Voltage Rating (AC) 600 V
Wire/Cable Gauge 14 AWG
Wire/Cable Type Discrete
Wire Gauge (Max) 20 AWG
Wire Gauge (Min) 14 AWG
Win Source Part Number 971465-350536-3
Categories Barrel - Power Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 350536-3 CAD Model

Description

TE Connectivity offers a crimp socket connector with a bronze and tin contact material and a voltage rating of 600 V. It is manufactured by TE Connectivity.

  • Contact Material: Bronze and tin
  • Voltage Rating: 600 V
  • Current Rating: 19 A
  • Number of Contacts: 1
  • Gender: Female
  • Length: 20.07 mm
  • Approval: UL approved
  • Orientation: Straight
  • Contact Plating: Tin
  • Ideal for: Barrel power connectors
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Maximum Operating Temperature: 105 °C
  • Lead-Free: Yes
  • Mounting: Cable
  • RoHS Compliant: Yes
  • VDE Tested: Yes
  • Circuit Application: Power

You May Also Be Interested in

Tensility International Corp
CONN JACK PNL MNT 5.5X2.1MM ISO
Lowest to $9.5454
Kycon, Inc.
CONN PWR JACK MINI 1.3MM SMT
Lowest to $1.2610
Switchcraft Inc.
CONN PWR JACK 2.5X5.5MM SOLDER
Lowest to $2.9455
Schurter Inc.
CONN PWR JACK 2.35X6MM SOLDER
Need more? Email Us
Switchcraft Inc.
PLUG, 2.5MM ID, LONG BARREL, LOC
Need more? Email Us
Schurter Inc.
CONN POWER JACK JSBJ5 SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 2.5X5.5MM SOLDER
Need more? Email Us
Same Sky
CONN PWR JACK 0.9X3.2MM SOLDER
Need more? Email Us
Wurth Electronics Inc
CONN PWR JACK 2.05X5.5MM SOLDER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
935+ $0.0535 $50.0225
2,280+ $0.0439 $100.0920
3,530+ $0.0425 $150.0250
4,855+ $0.0412 $200.0260
6,285+ $0.0398 $250.1430
8,405+ $0.0357 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,220 pieces
MOQ: 935 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess