EN
  • EN
  • DE

5-1478763-2

Part No 5-1478763-2
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Backshells, Hoods
Description CONN BACKSHELL 15POS 45DEG SHLD / 15 Position Two Piece Backshell Connector Silver 45° Shielded
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>D-Sub, D-Shaped Connector Backshells, Hoods
Manufacturer TE Connectivity AMP Connectors
Packaging Box
Accessory Type Two Piece Backshell
Number of Positions 15
Cable Type Round
Cable Exit 45°
Shielding Shielded
Material Metal, Zinc
Plating Nickel
Hardware Assembly Hardware, Grommets, Strain Relief
Features Mating Screws 4-40
Color Silver
Base Product Number 1478763
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Other Part Number A105056,514787632,5-1478763-2-ND
Standard Package 1
Win Source Part Number 1333195-5-1478763-2
Ultra Librarian 3D Model Ultra Librarian 5-1478763-2 CAD Model

Description

The 5-1478763-2 is a D-Sub backshell or hood manufactured by TE Connectivity. This component is designed to provide shielding, strain relief, and mechanical protection for D-Sub connectors.

Applications

  • Computer interfaces
  • Communication equipment
  • Industrial control systems
  • Medical devices
  • Aerospace applications

Features

  • Shielded design for EMI/RFI protection
  • Strain relief to protect cable connections
  • Durable construction
  • Easy assembly
  • Various cable entry options

Benefits

  • Reduced electromagnetic interference
  • Increased cable lifespan
  • Enhanced system reliability
  • Simplified installation
  • Improved overall system performance

Additional Details

The 5-1478763-2 backshell is typically constructed from metal or metallized plastic to provide effective shielding against electromagnetic and radio frequency interference (EMI/RFI). The design includes strain relief features to prevent damage to the cable and connector due to bending or pulling. The backshell is designed for easy assembly, often using screws or snap-fit mechanisms. It is compatible with standard D-Sub connectors of various sizes and pin configurations. The cable entry options can include top, side, or straight exit, allowing for flexible cable routing. This backshell provides mechanical protection to the connector and cable assembly, extending the lifespan and reliability of the connection. It is commonly used in applications where signal integrity and durability are critical. The specific material and finish of the backshell can vary depending on the environmental requirements of the application, with options for corrosion resistance and ruggedization. This ensures the D-Sub connector is protected in demanding environments, maintaining signal integrity and system reliability.

You May Also Be Interested in

HARTING
CONN BACKSHELL 37POS 180DEG BLK
Need more? Email Us
HARTING
POSITION CONNECTOR
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 25POS 180DEG BLK
Need more? Email Us
Amphenol CONEC
37 POS WATER RES HOOD LONG SCR
Need more? Email Us
HARTING
CONN BACKSHELL 9POS 45DEG
Need more? Email Us
Amphenol CONEC
CONN BACKSHELL 9POS 180DEG BLACK
Need more? Email Us
Phoenix Contact
CONN BACKSHELL 25POS 45DEG SHLD
Need more? Email Us
HARTING
D SUB IP 67 TOP ENTRY PLASTIC HO
Need more? Email Us
Hirose Electric Co Ltd
CONN BACKSHELL 37POS 180DEG SHLD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.7714 $63.0856
8+ $12.9406 $103.5248
12+ $12.5362 $150.4344
17+ $12.1318 $206.2406
22+ $11.7275 $258.0050
29+ $10.5143 $304.9147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess