EN
  • EN
  • DE
  • IT

55/0314-26-9CS3342

Part No 55/0314-26-9CS3342
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description 55/0314-26-9CS3342
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number 55/0314
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 1053760-55/0314-26-9CS3342
Ultra Librarian 3D Model Ultra Librarian 55/0314-26-9CS3342 CAD Model

Description

The 1053760-55/0314-26-9CS3342 is a single conductor cable (hook-up wire) from TE Connectivity. Bold the product name 1053760-55/0314-26-9CS3342 and the manufacturer TE Connectivity.

  • GPTDescription: It is a versatile cable that can be used in various applications that require reliable and efficient signal transmission.
  • GPTDescription: The cable is part of TE Connectivity's extensive product range and is known for its high-quality and performance.
  • GPTDescription: It comes in a bulk package, providing flexibility in usage and installation.
  • GPTDescription: The cable's specifications, such as wire gauge, length, cable type, voltage rating, ratings, conductor strand, conductor material, jacket insulation material, jacket insulation diameter, jacket color, and jacket insulation thickness, are not specified in the provided information.
  • GPTDescription: However, the cable is classified under ECCN regulations as EAR99 and has no impact on the REACH status.
  • GPTDescription: It is classified under HTSUS code 8544.49.3080.
  • GPTDescription: The 1053760-55/0314-26-9CS3342 is an active product, meaning it is currently available for purchase.

You May Also Be Interested in

TE Connectivity
55PC0812-0-0
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 20AWG WHT / 20 AWG Hook-Up, Dual Wall, Shielded Wire 19/32 White 600V
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
TE Connectivity
CBL 1COND STRND 26AWG 600V BLACK / 26 AWG Hook-Up, Shielded Wire 19/38 Black 600V
Lowest to $5.3036
TE Connectivity
CBL 1COND STRND 20AWG 600V ORG / 20 AWG Hook-Up, Shielded Wire 19/32 Orange 600V
Lowest to $13.5103
Alpha Wire
HOOK-UP STRND 22AWG BLACK 1000'
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 24AWG WHT
Lowest to $3.5020
TE Connectivity
HOOK-UP DL WALL STRND 16AWG WHT / 16 AWG Hook-Up, Dual Wall Wire 259/40 White 600V
Need more? Email Us
Alpha Wire
HOOK-UP STRND 24AWG GRN 1000' / 24 AWG Hook-Up Wire 7/32 Green 300V 1000.0' (304.8m)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess