EN
  • EN
  • DE

55A3141-22-MST4CS2275

Part No 55A3141-22-MST4CS2275
Manufacturer TE Connectivity
Catalog Multiple Conductor Cables
Description CABLE 4COND 22AWG SHLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 22 AWG
Conductor Strand 19/34
Conductor Material Copper, Tinned
Jacket (Insulation) Diameter 0.121" (3.07mm)
Shield Type Braid
Voltage 600 V
Temperature Range - Operating 150°C
Conductor Insulation Ethylene Tetrafluoroethylene (ETFE)
Shield Material Copper, Tinned
Shield Coverage 85%
Base Product Number 55A3141
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 425519-55A3141-22-MST4CS2275
Ultra Librarian 3D Model Ultra Librarian 55A3141-22-MST4CS2275 CAD Model

Description

The 425519-55A3141-22-MST4CS2275 is a multi-conductor cable with a wire gauge of 22 AWG.

  • Conductors: 4 conductors
  • Voltage Rating: 600V
  • Shield Coverage: 85%
  • Conductor Strand: made of copper and is tinned
  • Jacket Insulation: made of ethylene tetrafluoroethylene (ETFE)
  • Operating Temperature: up to 150°C
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
55A0131-24-0/2/6 1=1 FT
Need more? Email Us
Belden Inc.
CAT5E 2PR U/utp Cmr Reel
Need more? Email Us
Alpha Wire
CABLE 2COND 22AWG SHLD 1000' / 2 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
CABLE 8COND 20AWG SHLD 100'
Need more? Email Us
Belden Inc.
2 Fs Pr #22 Pp Frpvc Chr
Need more? Email Us
Alpha Wire
MULTI-PAIR 36COND 22AWG 100' / 36 (18 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG Foil, Braid 100.0' (30.5m)
Need more? Email Us
HARTING
CABLE CAT6A 8COND 27AWG YLW 50M
Need more? Email Us
Alpha Wire
CABLE 70COND 22AWG SHLD 500' / 70 Conductor Multi-Conductor Cable Slate 22 AWG Foil, Braid 500.0' (152.4m)
Need more? Email Us
Alpha Wire
CABLE 10COND 20AWG SHLD 100' / 10 Conductor Multi-Conductor Cable Slate 20 AWG Foil 100.0' (30.5m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess