EN
  • EN
  • DE

6-1768046-2

Part No 6-1768046-2
Manufacturer TE Connectivity
Catalog Markers
Description Wire Labels & Markers STD17Y-B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Type Wire Marker, Clip-On
Cable Diameter 0.335" ~ 0.452" (8.50mm ~ 11.50mm)
Legend B
Color Yellow
Material Polyoxymethylene (POM), Halogen Free
Ultra Librarian 3D Model Ultra Librarian 6-1768046-2 CAD Model

Description

NULL

You May Also Be Interested in

3M
SCOTCH CODE REFILL A / Cable Markers Printable Adhesive Polyester Roll
Need more? Email Us
TE Connectivity
MARKER ZTYPE CHEVRON 6 LEGEND YL / Markers for Cables
Lowest to $0.8304
Panduit Corp
LABEL ELECTRL WARN 9"X2.3" 5PC
Lowest to $4.9293
TE Connectivity
MARKER ZTYPE CHEVRON 9 LEGEND WH / Cable Markers Pre-Marked White Box
Need more? Email Us
TE Connectivity
MARKER ZTYPE STRT A LEGEND WH / Cable Markers Pre-Marked Push On White Box
Need more? Email Us
TE Connectivity
MARKR OTYPE THINWALL 9 LEGEND WH / Markers For Cables
Need more? Email Us
TE Connectivity
7231437
Need more? Email Us
TE Connectivity
7221417 / Cable Markers Pre-Marked Push On Zero Halogen Yellow
Need more? Email Us
TE Connectivity
CBL MARKR TIE ON THERM 1/4" YL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess