EN
  • EN
  • DE

6-5330808-5

Part No 6-5330808-5
Manufacturer TE Connectivity
Catalog Terminals - PC Pin Receptacles, Socket Connectors
Description CONN PIN RCPT .013-.020 SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Tail Type No Tail
Termination Solder
Length - Overall 0.142" (3.61mm)
Accepts Pin Diameter 0.013" ~ 0.020" (0.33mm ~ 0.51mm)
Mounting Hole Diameter 0.040" ~ 0.041" (1.02mm ~ 1.04mm)
Flange Diameter 0.059" (1.50mm)
Socket Depth 0.130" (3.30mm)
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629974-6-5330808-5
Ultra Librarian 3D Model Ultra Librarian 6-5330808-5 CAD Model

Description

N

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN PIN RCPT
Lowest to $0.6076
Mill-Max Manufacturing Corp.
CONN PIN RCPT .022-.032 PRESSFIT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .022-.032 SWAGE
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN OFP PIN RCPT .040/.060\
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .022-.034 SOLDER
Need more? Email Us
TE Connectivity
CONN PIN RCPT .014-.026 SOLDER
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN PIN RCPT .012-.017 SOLDER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess