EN
  • EN
  • DE

60197-2

Part No 60197-2
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 18-22AWG 0.110 / 0.110" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.110" (2.79mm)
Tab Thickness 0.032" (0.81mm)
Tab Length 0.250" (6.35mm)
Length - Overall 0.635" (16.13mm)
Termination Crimp
Wire Gauge 18-22 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Brass
Contact Finish Tin
Insulation Diameter 0.060" ~ 0.100" (1.52mm ~ 2.54mm)
Base Product Number 60197
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364826-60197-2
Ultra Librarian 3D Model Ultra Librarian 60197-2 CAD Model

Description

The 1364826-60197-2 is a Quick Connect Terminal from TE Connectivity AMP Connectors.

  • Series: Faston
  • Mounting Type: Free Hanging (In-Line)
  • Wire Gauge: 18-22 AWG
  • Contact Finish: Tin
  • Insulation: Non-Insulated
  • Overall Length: 0.635" (16.13mm)
  • Terminal Type: Standard
  • Gender: Female
  • Tab Width: 0.110" (2.79mm)
  • Tab Thickness: 0.032" (0.81mm)
  • Application: Connectors and Interconnects
  • Packaging: Tape & Reel
  • Status: Active

You May Also Be Interested in

Molex, LLC
19160-0002 Molex Terminals WJNT-SPL 2426 -9880 NYL NAT datasheet, inventory, & pricing.
Lowest to $0.1980
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Panduit Corp
CONN TERM RECT TONG 3/0AWG #5/16
Need more? Email Us
Molex, LLC
19007-0021 Molex Terminals FULLY INSULATED FLAG 14-16 AWG datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Molex, LLC
19039-0001 Molex Terminals SNAP PLUG RECPT 18-22 AWG FEMALE datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 2/0 AWG #1/2
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0591 $50.2350
2,065+ $0.0485 $100.1525
3,195+ $0.0470 $150.1650
4,400+ $0.0455 $200.2000
5,695+ $0.0439 $250.0105
7,615+ $0.0394 $300.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess