The N74F240DB from NXP Semiconductors is a high-performance integrated circuit designed to cater to the robust needs of contemporary digital systems. This device falls under the category of logic - buffers, drivers, receivers, and transceivers, which are essential components in the facilitation of reliable communication between various parts of an electronic system.
Key Features
- Octal Inverter Buffers/Drivers: The N74F240DB features eight inverter buffers/drivers with 3-state outputs, providing the flexibility to be used in a wide range of applications where signal inversion and driving capabilities are required.
- High-Speed Performance: Engineered for speed, this device operates at a high switching frequency, making it suitable for high-speed data transmission and processing tasks.
- 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus or data lines where multiple devices can share the same connection without interference, as long as only one device is driving the line at any given time.
- Low Power Consumption: Despite its high-speed capabilities, the N74F240DB is designed to be energy-efficient, ensuring low power consumption to maintain the overall efficiency of the system it is integrated into.
Applications
The versatility of the N74F240DB makes it suitable for a wide range of applications, including:
- Bus Interface
- Data Communication
- Signal Processing
- Drive Lines in High-Capacitance and Low-Resistance Paths
Technical Specifications
Some of the technical specifications of the N74F240DB include:
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Elements: 2
- Number of Bits per Element: 4
- Output Type: 3-State
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-20
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the N74F240DB is no exception. This product is designed to meet the stringent standards required for industrial and commercial applications, ensuring long-term reliability and performance.