EN
  • EN
  • DE

6116151-1

Part No 6116151-1
Manufacturer TE Connectivity
Catalog Modular Connectors
Description CONN MOD JACK 8P8C R/A SHIELDED  /  Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors - Jacks
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Type Jack with USB A, Dual
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 1
Number of Rows 1
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded
Ratings Cat5
Features Board Guide, Board Lock
LED Color Does Not Contain LED
Tab Direction Up
Contact Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Housing Material Thermoplastic
Temperature Range - Operating -40°C ~ 70°C
Base Product Number 6116151
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names -6116151-1-SI,61161511
Standard Package 36
Win Source Part Number 1216686-6116151-1
Ultra Librarian 3D Model Ultra Librarian 6116151-1 CAD Model

Description

The 1216686-6116151-1 is a jack connector with a USB A dual port.

  • Cable Type: Cat5
  • Contacts: 8p8c (RJ45, Ethernet)
  • Shielded: Yes
  • Angle: 90° (Right)
  • Features: Board guide and board lock
  • Contact Material: Phosphor bronze
  • Contact Finish: Gold
  • Finish Thickness: 50.0μin (1.27μm)
  • Package: Tray
  • Standard Package: 36
  • Mounting: Through hole
  • Termination: Soldering
  • Temperature Range: -40°C to 70°C
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Phoenix Contact
COUPLER MODULAR 8POS-8POS
Need more? Email Us
Amphenol
Modular Connectors / Ethernet Connectors 8P8C, Shield with NO LED, 1 Port, High Temp T&R
Lowest to $4.3657
Molex, LLC
76170-1038 Molex High Speed / Modular Connectors Impact DC 3x8 Open S mpact DC 3x8 Open S datasheet, inventory, & pricing.
Lowest to $9.3835
Phoenix Contact
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $5.7453
Molex, LLC
44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
76460-5026 Molex High Speed / Modular Connectors Impact DC 2x16 GR Sn datasheet, inventory, & pricing.
Lowest to $29.1045
LINK-PP
RJ45 Jack Shielded 1 Through Hole With LED Through Hole Modular/Ethernet Connector Adapters RoHS
Need more? Email Us
Molex, LLC
43202-8916 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE SHIELDED datasheet, inventory, & pricing.
Lowest to $13.1815

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9607 $63.8428
9+ $13.0961 $117.8649
14+ $12.6868 $177.6152
19+ $12.2776 $233.2744
25+ $11.8683 $296.7075
33+ $10.6406 $351.1398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess