EN
  • EN
  • DE

44050-0001

Part No 44050-0001
Manufacturer Molex, LLC
Catalog Modular Connectors
Description 44050-0001 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Modular Connectors / Ethernet Connectors
RoHS Details
Product Connectors
Type Modular
Gender Jack (Female)
USOC Codes RJ45
Configuration 1x1
Number of Positions / Contacts per Port 8P8C
Shielding Unshielded
Performance Category Cat 5, Cat 5e
Mounting Style Through Hole
Mounting Angle Right Angle
Termination Style Solder
Current Rating 1.5 A
Voltage Rating 150 VAC
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Color Black
Tab Direction Tab Down
Series 44050
Packaging Tray
Application 10/100/1000 Base-T
Brand Molex
Contact Material Tin
Contact Plating Gold
Flammability Rating UL 94 V-0
Number of Ports 1 Port
Number of Positions 8 Position
Pitch 1.02 mm
Product Type Modular Connectors / Ethernet Connectors
Factory Pack Quantity Factory Pack Quantity 480
Subcategory Modular Connectors / Ethernet Connectors
Part # Aliases 0440500001
Unit Weight 0.121060 oz
Ultra Librarian 3D Model Ultra Librarian 44050-0001 CAD Model

You May Also Be Interested in

TE Connectivity
CONN MOD JACK 8P8C R/A SHIELDED / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Lowest to $9.1226
Molex, LLC
Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port T/R
Need more? Email Us
Molex, LLC
Conn RJ-45 F 8 POS 1.02mm Solder RA SMD 8 Terminal 1 Port Cat 3 Box/Package/Tray
Lowest to $1.4797
Molex, LLC
Conn RJ-45 F 32 POS 2.54mm Solder RA Thru-Hole 32 Terminal 4 Port Cat 5 Box/Tray
Lowest to $8.4652
Molex, LLC
Rf Coaxial Cable Mount Connector
Need more? Email Us
Molex, LLC
Conn Modular Jack F 6 POS 1.27mm Solder RA Thru-Hole 6 Terminal 1 Port Cat 3 Tray
Lowest to $1.2457
Molex, LLC
Modular Jack, Right-Angle, Low Profile, 4/4
Need more? Email Us
Molex, LLC
Modular Jack, Right-Angle, Low Profile, Inverted, Shielded, No Panel Grounding Tabs, 8/8, Tray
Lowest to $2.6994
Molex, LLC
Conn SDL RCP 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port
Lowest to $9.3070

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess