EN
  • EN
  • DE

93753-5320

Part No 93753-5320
Manufacturer Molex, LLC
Catalog Modular Connectors
Description Conn RJ-45 F 8 POS 1.27mm Solder RA Thru-Hole 8 Terminal 1 Port T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin IE
Depth 21.4 mm
Length 21.4 mm
Number of Pins 8
Plating Tin
RoHS Non-Compliant
Win Source Part Number 1041667-93753-5320
Categories Modular Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93753-5320 CAD Model

Description

The Molex 93753-5320 is a modular connector designed for various electronic applications requiring flexible and reliable connections. This connector is typically used for signal or power transmission in various devices and systems. Its modular design allows for easy customization and integration.

Applications

  • Telecommunications equipment
  • Networking devices (routers, switches)
  • Industrial automation systems
  • Medical equipment
  • Data storage devices

Features

  • Modular design for flexibility
  • Durable construction for long-lasting performance
  • High-density contact arrangement
  • Polarization features to prevent mismating
  • Compliance with industry standards

Benefits

  • Easy customization: Allows for flexible configuration to meet specific application requirements.
  • Reliable connection: Ensures consistent and secure signal or power transmission.
  • Space-saving design: Enables high-density connections in compact devices.
  • Reduced assembly time: Simplifies the assembly process with easy mating and unmating.
  • Improved system performance: Contributes to overall system reliability and efficiency.

Additional Details

The Molex 93753-5320 connector's specifications, such as the number of contacts, current rating, and voltage rating, can be found in the product datasheet. The materials used in the connector's construction ensure reliable performance in various environmental conditions. It's designed for easy integration into various electronic devices and systems. Its compliance with relevant industry standards ensures compatibility and safety. The connector is often used in applications where high reliability and flexibility are essential.

You May Also Be Interested in

Phoenix Contact
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Phoenix Contact
COUPLER MODULAR 8POS-8POS
Need more? Email Us
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Amphenol
CONN MOD COUPLER 6P6C TO 6P6C
Need more? Email Us
Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $5.7453
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
HARTING
CONN MOD COUPLER 8P8C TO 8P8C
Need more? Email Us
Molex, LLC
93627-3608 Molex Modular Connectors / Ethernet Connectors MXMag GIG 8CORE RJ45 INV LED GRNYLW/GRNY datasheet, inventory, & pricing.
Lowest to $9.5463

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess