EN
  • EN
  • DE

6318228-1

Part No 6318228-1
Manufacturer TE Connectivity
Catalog Memory Connectors - Accessories
Description CONN SKT SODIMM 124POS R/A SMD  /  124 Position SODIMM Socket Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - Inline Module Sockets
Mfr TE Connectivity AMP Connectors
Package Tray
Product Status Obsolete
Connector Style SODIMM
Number of Positions 124
Mounting Type Surface Mount, Right Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness Flash
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -6318228-1-SI,2266-6318228-1
Standard Package 4,000
Win Source Part Number 1013633-6318228-1
Ultra Librarian 3D Model Ultra Librarian 6318228-1 CAD Model

Description

The 6318228-1 is a memory connector inline module socket from TE Connectivity AMP Connectors.

  • Product Name: 6318228-1
  • Manufacturer: TE Connectivity AMP Connectors
  • Package: Tray
  • Mounting Type: Surface Mount, Right Angle
  • Connector Style: SODIMM
  • Features: Board Guide and Latches
  • Positions: 124
  • Contact Finish: Gold
  • Contact Finish Thickness: Flash
  • Standard Package: 4,000
  • Mounting Feature: Normal, Standard - Top
  • Memory Type: Unknown
  • Memory Standards: Unknown
  • Status: Obsolete

You May Also Be Interested in

Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
Connector DIMM Socket 244 Position 0.6mm Solder Straight Surface Mount Tray
Lowest to $17.6265
C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us
ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Need more? Email Us
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
Yamaichi
Memory Card Connector, Push / Push, MicroSD, 8 Poles
Lowest to $7.4558
Molex, LLC
microSD Card Connector, Pin-Eject Type, Tray Capable
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6266 $60.3862
17+ $7.0782 $120.3294
26+ $6.8570 $178.2820
35+ $6.6359 $232.2565
46+ $6.4146 $295.0716
61+ $5.7511 $350.8171
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess